STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Gyroscopes - LY550ALHTR LY550ALHTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 098735-LY550ALHTR Packaging: Reel - TR Type: Analog Output Type: Analog Voltage Bandwidth: 140Hz Axis: X (Pitch) Range °/s: ±500 Sensitivity (mV/°/s): 2 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-LFLGA Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 4.8mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 098735-LY550ALHTR Packaging: Reel - TR Type: Analog Output Type: Analog Voltage Bandwidth: 140Hz Axis: X (Pitch) Range °/s: ±500 Sensitivity (mV/°/s): 2 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-LFLGA Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 4.8mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Gyroscopes - LY550ALHTR - 098735-LY550ALHTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - LY550ALHTR
098735-LY550ALHTR
Motion Sensors - Motion Sensors - Gyroscopes - LY550ALHTR 098735-LY550ALHTR
Manufacturer: STMicroelectronics Win Source Part Number: 098735-LY550ALHTR Packaging: Reel - TR Type: Analog Output Type: Analog Voltage Bandwidth: 140Hz Axis: X (Pitch) Range °/s: ±500 Sensitivity (mV/°/s): 2 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-LFLGA Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 4.8mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 098735-LY550ALHTR
Packaging: Reel - TR
Type: Analog
Output Type: Analog Voltage
Bandwidth: 140Hz
Axis: X (Pitch)
Range °/s: ±500
Sensitivity (mV/°/s): 2
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-LFLGA
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 4.8mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gyroscopes
Product Number 098735-LY550ALHTR
Product Name Motion Sensors - Motion Sensors - Gyroscopes - LY550ALHTR
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
High-Performance, Miniature Inertial Measurement Unit and Vertical Gyro - 3DM-GX3® -15-OEM - LORD MicroStrain Sensing Systems
Specs
Product Standards RoHS
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 50 to 1200 deg/sec
View Details
Stored Energy Two-Axis Free Gyroscope 360° - G-041 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Angular / Rotary Axes Biaxial
Accuracy 0.5000 ±% Full Scale
Gyro Type Spinning Mass
View Details
G-2000 DTG Gyroscope Product Suite -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Angular / Rotary Axes Biaxial; Triaxial
Rated Angular / Rotary Rates 60 to 285 deg/sec
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details