STMicroelectronics, Inc. Sensors, Transducers - Motion Sensors - Gyroscopes I3G4250D

Description
Win Source Part Number: 1350119-I3G4250D Category: Sensors, Transducers - Motion Sensors - Gyroscopes Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor Package: Tray Standard Package: 2,940 Output Type: I2C, SPI Current - Supply: 6.1 mA Axis: X (Pitch) , Y (Roll) , Z (Yaw) Range °/s: ±245, 500, 2000 Voltage - Supply: 2.4V ~ 3.6V Package / Case: 16-TFLGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: I3G4250 Sensitivity (LSB/(°/s) ): 8.75 ~ 70
Request a Quote Datasheet
Description
Win Source Part Number: 1350119-I3G4250D Category: Sensors, Transducers - Motion Sensors - Gyroscopes Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor Package: Tray Standard Package: 2,940 Output Type: I2C, SPI Current - Supply: 6.1 mA Axis: X (Pitch) , Y (Roll) , Z (Yaw) Range °/s: ±245, 500, 2000 Voltage - Supply: 2.4V ~ 3.6V Package / Case: 16-TFLGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: I3G4250 Sensitivity (LSB/(°/s) ): 8.75 ~ 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Gyroscopes - 1350119-I3G4250D - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Gyroscopes
1350119-I3G4250D
Sensors, Transducers - Motion Sensors - Gyroscopes 1350119-I3G4250D
Win Source Part Number: 1350119-I3G4250D Category: Sensors, Transducers - Motion Sensors - Gyroscopes Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor Package: Tray Standard Package: 2,940 Output Type: I2C, SPI Current - Supply: 6.1 mA Axis: X (Pitch) , Y (Roll) , Z (Yaw) Range °/s: ±245, 500, 2000 Voltage - Supply: 2.4V ~ 3.6V Package / Case: 16-TFLGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: I3G4250 Sensitivity (LSB/(°/s) ): 8.75 ~ 70

Win Source Part Number: 1350119-I3G4250D
Category: Sensors, Transducers - Motion Sensors - Gyroscopes
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor
Package: Tray
Standard Package: 2,940
Output Type: I2C, SPI
Current - Supply: 6.1 mA
Axis: X (Pitch) , Y (Roll) , Z (Yaw)
Range °/s: ±245, 500, 2000
Voltage - Supply: 2.4V ~ 3.6V
Package / Case: 16-TFLGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: I3G4250
Sensitivity (LSB/(°/s) ): 8.75 ~ 70

Buy Now Datasheet
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
I3G4250D
Sensors, Transducers - Motion Sensors - Gyroscopes I3G4250D
MEMS MOTION SENSOR 3AXIS 16LGA

MEMS MOTION SENSOR 3AXIS 16LGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes
Product Number 1350119-I3G4250D I3G4250D
Product Name Sensors, Transducers - Motion Sensors - Gyroscopes Sensors, Transducers - Motion Sensors - Gyroscopes
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Mid-Continent Instruments and Avionics
Specs
Gyro Type Rate Gyro
View Details
G-2000 DTG Gyroscope Product Suite -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Angular / Rotary Axes Biaxial; Triaxial
Rated Angular / Rotary Rates 60 to 285 deg/sec
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Miniature MEMS Inertial Navigation System - Ellipse-E Ext. aided INS - SBG Systems SAS
Specs
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 450 to 1000 deg/sec
Bandwidth 133 Hz
View Details