STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Gyroscopes - A3G4250D A3G4250D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 852552-A3G4250D Series: Automotive, AEC-Q100 Features: Gyroscope Package: Tray Family Name: A3G4250 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 852552-A3G4250D Series: Automotive, AEC-Q100 Features: Gyroscope Package: Tray Family Name: A3G4250 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Gyroscopes - A3G4250D - 852552-A3G4250D - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - A3G4250D
852552-A3G4250D
Motion Sensors - Motion Sensors - Gyroscopes - A3G4250D 852552-A3G4250D
Manufacturer: STMicroelectronics Win Source Part Number: 852552-A3G4250D Series: Automotive, AEC-Q100 Features: Gyroscope Package: Tray Family Name: A3G4250 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 852552-A3G4250D
Series: Automotive, AEC-Q100
Features: Gyroscope
Package: Tray
Family Name: A3G4250
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - A3G4250D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
A3G4250D
Sensors, Transducers - Motion Sensors - Gyroscopes A3G4250D
IC MEMS MOTION SENSOR 16-LGA

IC MEMS MOTION SENSOR 16-LGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes
Product Number 852552-A3G4250D A3G4250D
Product Name Motion Sensors - Motion Sensors - Gyroscopes - A3G4250D Sensors, Transducers - Motion Sensors - Gyroscopes
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Gyroscope-MEMS Voltage Output - TL610D - Shenzhen Rion Technology Co., Ltd
Shenzhen Rion Technology Co., Ltd
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 50 to 300 deg/sec
View Details
Attitude and Heading Reference System - AHRS-2G - Inertial Labs, Inc.
Specs
Features Data Recorder (optional feature)
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 400 deg/sec
View Details
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Specs
Features Data Recorder
Maximum Dimension 4.8 inch (122 mm)
Weight 0.2006 lbs (0.0910 kg)
View Details