Bosch Sensortec GmbH Sensors, Transducers - Motion Sensors - Gyroscopes BMG250

Description
Win Source Part Number: 1049496-BMG250 Category: Sensors, Transducers>Motion Sensors - Gyroscopes Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode Package: Tape & Reel Standard Package: 5,000 Output Type: I2C, SPI Bandwidth: 25Hz ~ 3200Hz Current - Supply: 850 µA Axis: X (Pitch), Y (Roll), Z (Yaw) Range °/s: ±125, 250, 500, 1000, 2000 Sensitivity (LSB/(°/s)): 16.4 ~ 262.4 Voltage - Supply: 1.71V ~ 3.6V Package / Case: 14-LGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Bosch Sensortec Other Names: 828-1065-2,828-1065- 1,0273.142.064-1NV,8 28-1065-6,0273142064
Request a Quote Datasheet
Description
Win Source Part Number: 1049496-BMG250 Category: Sensors, Transducers>Motion Sensors - Gyroscopes Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode Package: Tape & Reel Standard Package: 5,000 Output Type: I2C, SPI Bandwidth: 25Hz ~ 3200Hz Current - Supply: 850 µA Axis: X (Pitch), Y (Roll), Z (Yaw) Range °/s: ±125, 250, 500, 1000, 2000 Sensitivity (LSB/(°/s)): 16.4 ~ 262.4 Voltage - Supply: 1.71V ~ 3.6V Package / Case: 14-LGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Bosch Sensortec Other Names: 828-1065-2,828-1065- 1,0273.142.064-1NV,8 28-1065-6,0273142064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Gyroscopes - 1049496-BMG250 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Gyroscopes
1049496-BMG250
Sensors, Transducers - Motion Sensors - Gyroscopes 1049496-BMG250
Win Source Part Number: 1049496-BMG250 Category: Sensors, Transducers>Motion Sensors - Gyroscopes Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode Package: Tape & Reel Standard Package: 5,000 Output Type: I2C, SPI Bandwidth: 25Hz ~ 3200Hz Current - Supply: 850 µA Axis: X (Pitch), Y (Roll), Z (Yaw) Range °/s: ±125, 250, 500, 1000, 2000 Sensitivity (LSB/(°/s)): 16.4 ~ 262.4 Voltage - Supply: 1.71V ~ 3.6V Package / Case: 14-LGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Bosch Sensortec Other Names: 828-1065-2,828-1065- 1,0273.142.064-1NV,8 28-1065-6,0273142064

Win Source Part Number: 1049496-BMG250
Category: Sensors, Transducers>Motion Sensors - Gyroscopes
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode
Package: Tape & Reel
Standard Package: 5,000
Output Type: I2C, SPI
Bandwidth: 25Hz ~ 3200Hz
Current - Supply: 850 µA
Axis: X (Pitch), Y (Roll), Z (Yaw)
Range °/s: ±125, 250, 500, 1000, 2000
Sensitivity (LSB/(°/s)): 16.4 ~ 262.4
Voltage - Supply: 1.71V ~ 3.6V
Package / Case: 14-LGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Bosch Sensortec
Other Names: 828-1065-2,828-1065-1,0273.142.064-1NV,828-1065-6,0273142064

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - BMG250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
BMG250
Sensors, Transducers - Motion Sensors - Gyroscopes BMG250
GYROSCOPE 3-AXIS SPI/I2C SMD

GYROSCOPE 3-AXIS SPI/I2C SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes
Product Number 1049496-BMG250 BMG250
Product Name Sensors, Transducers - Motion Sensors - Gyroscopes Sensors, Transducers - Motion Sensors - Gyroscopes
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Ultra-Low Power Tri-Axis Gyroscope/ Tri-Axis Accelerometer - KXG08 - ROHM Semiconductor USA, LLC
Specs
Product Standards RoHS
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RATE SENSOR - 7310A-100-120 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Uniaxial
Gyro Type Rate Gyro
View Details
Angular Rate Sensor - ARS PRO-18K - Diversified Technical Systems, Inc. (DTS)
Diversified Technical Systems, Inc. (DTS)
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 18000 deg/sec
View Details