Panasonic Sensors, Transducers - Motion Sensors - Gyroscopes EEH-ZC1E221P

Description
Manufacturer: AMIS Category: Sensors, Transducers>Motion Sensors>Gyroscopes Package: NI-780S-2 GW Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2500 Hrs @ 125°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers>Motion Sensors>Gyroscopes Package: NI-780S-2 GW Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2500 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Gyroscopes -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Gyroscopes
Sensors, Transducers - Motion Sensors - Gyroscopes
Manufacturer: AMIS Category: Sensors, Transducers>Motion Sensors>Gyroscopes Package: NI-780S-2 GW Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2500 Hrs @ 125°C

Manufacturer: AMIS
Category: Sensors, Transducers>Motion Sensors>Gyroscopes
Package: NI-780S-2 GW
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 2500 Hrs @ 125°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gyroscopes
Product Name Sensors, Transducers - Motion Sensors - Gyroscopes
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Specs
Gyro Type Rate Gyro
View Details
G-2000 DTG Gyroscope Product Suite -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Angular / Rotary Axes Biaxial; Triaxial
Rated Angular / Rotary Rates 60 to 285 deg/sec
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Miniature MEMS Inertial Navigation System - Ellipse-E Ext. aided INS - SBG Systems SAS
Specs
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 450 to 1000 deg/sec
Bandwidth 133 Hz
View Details