TDK InvenSense, Inc. Gyroscopes - IDG-500 IDG-500

Description
Manufacturer: TDK InvenSense Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064301-IDG-500 Mounting: SMD (SMT) Number of Pins: 28 Categories: Gyroscopes Case / Package: QFN Alternative Parts (Cross-Reference): FXAS21002CQR1; ITG-3200; ITG-3050IDG500; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 3.3 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: TDK InvenSense Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064301-IDG-500 Mounting: SMD (SMT) Number of Pins: 28 Categories: Gyroscopes Case / Package: QFN Alternative Parts (Cross-Reference): FXAS21002CQR1; ITG-3200; ITG-3050IDG500; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 3.3 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gyroscopes - IDG-500 - 1064301-IDG-500 - Win Source Electronics
Laguna Hills, CA, United States
Gyroscopes - IDG-500
1064301-IDG-500
Gyroscopes - IDG-500 1064301-IDG-500
Manufacturer: TDK InvenSense Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064301-IDG-500 Mounting: SMD (SMT) Number of Pins: 28 Categories: Gyroscopes Case / Package: QFN Alternative Parts (Cross-Reference): FXAS21002CQR1; ITG-3200; ITG-3050IDG500; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 3.3 V Min Supply Voltage: 2.7 V

Manufacturer: TDK InvenSense
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064301-IDG-500
Mounting: SMD (SMT)
Number of Pins: 28
Categories: Gyroscopes
Case / Package: QFN
Alternative Parts (Cross-Reference): FXAS21002CQR1; ITG-3200; ITG-3050IDG500;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 3.3 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gyroscopes
Product Number 1064301-IDG-500
Product Name Gyroscopes - IDG-500
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
G-2000 DTG Gyroscope Product Suite -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Angular / Rotary Axes Biaxial; Triaxial
Rated Angular / Rotary Rates 60 to 285 deg/sec
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
KGY Series Gyroscopes - KGY13 - Kionix, Inc.
Specs
Output Options Analog Voltage Output
Product Standards RoHS
Angular / Rotary Axes Triaxial
View Details
Weapon Orientation Module - OptoWOM - Inertial Labs, Inc.
Specs
Features Data Recorder (optional feature)
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 400 to 1000 deg/sec
View Details