Rochester Electronics Motion Sensors - Motion Sensors - Gyroscopes - FXAS21002CQR1 FXAS21002CQR1

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 844466-FXAS21002CQR1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 1000, 2000 4Hz ~ 256Hz I²C, SPI 24-QFN (4x4) Package: Bulk Package: 24-TFQFN Exposed Pad Family Name: FXAS21 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 844466-FXAS21002CQR1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 1000, 2000 4Hz ~ 256Hz I²C, SPI 24-QFN (4x4) Package: Bulk Package: 24-TFQFN Exposed Pad Family Name: FXAS21 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Gyroscopes - FXAS21002CQR1 - 844466-FXAS21002CQR1 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - FXAS21002CQR1
844466-FXAS21002CQR1
Motion Sensors - Motion Sensors - Gyroscopes - FXAS21002CQR1 844466-FXAS21002CQR1
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 844466-FXAS21002CQR1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 1000, 2000 4Hz ~ 256Hz I²C, SPI 24-QFN (4x4) Package: Bulk Package: 24-TFQFN Exposed Pad Family Name: FXAS21 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 844466-FXAS21002CQR1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 1000, 2000 4Hz ~ 256Hz I²C, SPI 24-QFN (4x4)
Package: Bulk
Package: 24-TFQFN Exposed Pad
Family Name: FXAS21
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gyroscopes
Product Number 844466-FXAS21002CQR1
Product Name Motion Sensors - Motion Sensors - Gyroscopes - FXAS21002CQR1
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
High-Performance, Miniature Inertial Measurement Unit and Vertical Gyro - 3DM-GX3® -15-OEM - LORD MicroStrain Sensing Systems
Specs
Product Standards RoHS
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 50 to 1200 deg/sec
View Details
Stored Energy Two-axis Free Gyroscope 360° - G-2876 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Angular / Rotary Axes Biaxial
Accuracy 0.5000 ±% Full Scale
Gyro Type Spinning Mass
View Details
Hemispherical Resonator Gyro (HRG) -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Gyro Type Vibrating
View Details