Murata Electronics Gyroscopes SCR2100-D08-05

Description
Gyroscope X (Pitch) ±125 1.15kHz SPI 24-SMD
Request a Quote Datasheet
Description
Gyroscope X (Pitch) ±125 1.15kHz SPI 24-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscopes - 490-12144-2-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
490-12144-2-ND
Gyroscopes 490-12144-2-ND
Gyroscope X (Pitch) ±125 1.15kHz SPI 24-SMD

Gyroscope X (Pitch) ±125 1.15kHz SPI 24-SMD

Buy Now Datasheet
Gyroscopes - 490-12144-1-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
490-12144-1-ND
Gyroscopes 490-12144-1-ND
Gyroscope X (Pitch) ±125 1.15kHz SPI 24-SMD

Gyroscope X (Pitch) ±125 1.15kHz SPI 24-SMD

Buy Now Datasheet
Gyroscopes - 490-12144-6-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
490-12144-6-ND
Gyroscopes 490-12144-6-ND
Gyroscope X (Pitch) ±125 1.15kHz SPI 24-SMD

Gyroscope X (Pitch) ±125 1.15kHz SPI 24-SMD

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - 1023658-SCR2100-D08-05 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Gyroscopes
1023658-SCR2100-D08-05
Sensors, Transducers - Motion Sensors - Gyroscopes 1023658-SCR2100-D08-05
Win Source Part Number: 1023658-SCR2100-D08- 05 Category: Sensors, Transducers>Motion Sensors - Gyroscopes Type: Digital Features: Temperature Sensor Package: Tape & Reel Standard Package: 50 Output Type: SPI Bandwidth: 1.15kHz Current - Supply: 23.9 mA Axis: X (Pitch) Range °/s: ±125 Sensitivity (LSB/(°/s)): 50 Voltage - Supply: 3V ~ 3.6V Package / Case: 24-SMD Module Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 490-12144-6,490-1214 4-1,490-12144-2 Base Product Number: SCR2100

Win Source Part Number: 1023658-SCR2100-D08-05
Category: Sensors, Transducers>Motion Sensors - Gyroscopes
Type: Digital
Features: Temperature Sensor
Package: Tape & Reel
Standard Package: 50
Output Type: SPI
Bandwidth: 1.15kHz
Current - Supply: 23.9 mA
Axis: X (Pitch)
Range °/s: ±125
Sensitivity (LSB/(°/s)): 50
Voltage - Supply: 3V ~ 3.6V
Package / Case: 24-SMD Module
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Other Names: 490-12144-6,490-12144-1,490-12144-2
Base Product Number: SCR2100

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - SCR2100-D08-05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
SCR2100-D08-05
Sensors, Transducers - Motion Sensors - Gyroscopes SCR2100-D08-05
GYROSCOPES

GYROSCOPES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes Gyroscopes
Product Number 490-12144-2-ND 1023658-SCR2100-D08-05 SCR2100-D08-05
Product Name Gyroscopes Sensors, Transducers - Motion Sensors - Gyroscopes Sensors, Transducers - Motion Sensors - Gyroscopes
Angular / Rotary Axes Uniaxial
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Gyroscope-MEMS Voltage Output - TL610D - Shenzhen Rion Technology Co., Ltd
Shenzhen Rion Technology Co., Ltd
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 50 to 300 deg/sec
View Details
Sub-Miniature Orientation Sensor - OS3D-GS Gaming Sensor - Inertial Labs, Inc.
Specs
Features Data Recorder (optional feature)
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 1200 deg/sec
View Details
High-Performance, Miniature Inertial Measurement Unit and Vertical Gyro - 3DM-GX3® -15-OEM - LORD MicroStrain Sensing Systems
Specs
Product Standards RoHS
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 50 to 1200 deg/sec
View Details