TE Connectivity ™ Sensors, Transducers - Motion Sensors - Gyroscopes SFR-3/8-0-SP

Description
Manufacturer: AMIS Category: Sensors, Transducers>Motion Sensors>Gyroscopes Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Length: 0.50' (152.4mm) Features: Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP Color: Gray Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers>Motion Sensors>Gyroscopes Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Length: 0.50' (152.4mm) Features: Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP Color: Gray Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Gyroscopes -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Gyroscopes
Sensors, Transducers - Motion Sensors - Gyroscopes
Manufacturer: AMIS Category: Sensors, Transducers>Motion Sensors>Gyroscopes Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Length: 0.50' (152.4mm) Features: Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP Color: Gray Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Sensors, Transducers>Motion Sensors>Gyroscopes
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Length: 0.50' (152.4mm)
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP
Color: Gray
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gyroscopes
Product Name Sensors, Transducers - Motion Sensors - Gyroscopes
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
IMU Gyro - Farm Machinery Version - TL725D - Shenzhen Rion Technology Co., Ltd
Shenzhen Rion Technology Co., Ltd
Specs
Angular / Rotary Axes Biaxial
View Details
KGY Series Gyroscopes - KGY12 - Kionix, Inc.
Specs
Output Options Analog Voltage Output
Product Standards RoHS
Angular / Rotary Axes Biaxial
View Details