Murata Electronics Sensors, Transducers - Motion Sensors - Gyroscopes SCR1100-D02-05

Description
Win Source Part Number: 1235072-SCR1100-D02- 05 Category: Sensors, Transducers>Motion Sensors - Gyroscopes Type: Digital Features: Temperature Sensor Package: Tape & Reel Standard Package: 50 Output Type: SPI Bandwidth: 50Hz Current - Supply: 46 mA Axis: X (Pitch) Range °/s: ±100 Sensitivity (LSB/(°/s)): 50 Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V Package / Case: 32-BSOP (0.335", 8.50mm Width) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 7A002B Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1076-2,551-1076- 1,SCR1100-D02,SCR110 0D0205,551-1076-6 Base Product Number: SCR1100 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1235072-SCR1100-D02- 05 Category: Sensors, Transducers>Motion Sensors - Gyroscopes Type: Digital Features: Temperature Sensor Package: Tape & Reel Standard Package: 50 Output Type: SPI Bandwidth: 50Hz Current - Supply: 46 mA Axis: X (Pitch) Range °/s: ±100 Sensitivity (LSB/(°/s)): 50 Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V Package / Case: 32-BSOP (0.335", 8.50mm Width) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 7A002B Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1076-2,551-1076- 1,SCR1100-D02,SCR110 0D0205,551-1076-6 Base Product Number: SCR1100 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Gyroscopes - 1235072-SCR1100-D02-05 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Gyroscopes
1235072-SCR1100-D02-05
Sensors, Transducers - Motion Sensors - Gyroscopes 1235072-SCR1100-D02-05
Win Source Part Number: 1235072-SCR1100-D02- 05 Category: Sensors, Transducers>Motion Sensors - Gyroscopes Type: Digital Features: Temperature Sensor Package: Tape & Reel Standard Package: 50 Output Type: SPI Bandwidth: 50Hz Current - Supply: 46 mA Axis: X (Pitch) Range °/s: ±100 Sensitivity (LSB/(°/s)): 50 Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V Package / Case: 32-BSOP (0.335", 8.50mm Width) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 7A002B Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1076-2,551-1076- 1,SCR1100-D02,SCR110 0D0205,551-1076-6 Base Product Number: SCR1100 Product Status: Not For New Designs

Win Source Part Number: 1235072-SCR1100-D02-05
Category: Sensors, Transducers>Motion Sensors - Gyroscopes
Type: Digital
Features: Temperature Sensor
Package: Tape & Reel
Standard Package: 50
Output Type: SPI
Bandwidth: 50Hz
Current - Supply: 46 mA
Axis: X (Pitch)
Range °/s: ±100
Sensitivity (LSB/(°/s)): 50
Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V
Package / Case: 32-BSOP (0.335", 8.50mm Width)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 7A002B
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Other Names: 551-1076-2,551-1076-1,SCR1100-D02,SCR1100D0205,551-1076-6
Base Product Number: SCR1100
Product Status: Not For New Designs

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - SCR1100-D02-05 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Gyroscopes
SCR1100-D02-05
Sensors, Transducers - Motion Sensors - Gyroscopes SCR1100-D02-05
SENSOR GYRO 100DEG SNGL AXIS SPI

SENSOR GYRO 100DEG SNGL AXIS SPI

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Gyroscopes Gyroscopes
Product Number 1235072-SCR1100-D02-05 SCR1100-D02-05
Product Name Sensors, Transducers - Motion Sensors - Gyroscopes Sensors, Transducers - Motion Sensors - Gyroscopes
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Turn / Rate GyrosAutopilot Turn Coordinator - 6405-28L - Mid-Continent Instruments and Avionics
Mid-Continent Instruments and Avionics
Specs
Gyro Type Rate Gyro
View Details
IMU Gyro - Farm Machinery Version - TL725D - Shenzhen Rion Technology Co., Ltd
Shenzhen Rion Technology Co., Ltd
Specs
Angular / Rotary Axes Biaxial
View Details
KGY Series Gyroscopes - KGY13 - Kionix, Inc.
Specs
Output Options Analog Voltage Output
Product Standards RoHS
Angular / Rotary Axes Triaxial
View Details