TE Connectivity ™ Sensors, Transducers - Motion Sensors - Gyroscopes 1376135-2

Description
Manufacturer: AMIS Category: Sensors, Transducers>Motion Sensors>Gyroscopes Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Number of Rows: 2 Number of Positions Loaded: All Style: C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers>Motion Sensors>Gyroscopes Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Number of Rows: 2 Number of Positions Loaded: All Style: C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Gyroscopes -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Gyroscopes
Sensors, Transducers - Motion Sensors - Gyroscopes
Manufacturer: AMIS Category: Sensors, Transducers>Motion Sensors>Gyroscopes Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Number of Rows: 2 Number of Positions Loaded: All Style: C

Manufacturer: AMIS
Category: Sensors, Transducers>Motion Sensors>Gyroscopes
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 5
Number of Rows: 2
Number of Positions Loaded: All
Style: C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gyroscopes
Product Name Sensors, Transducers - Motion Sensors - Gyroscopes
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Mid-Continent Instruments and Avionics
Specs
Gyro Type Rate Gyro
View Details
Hemispherical Resonator Gyro (HRG) -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Gyro Type Vibrating
View Details
High Performance MEMS Subsea Motion Reference Unit - Ekinox-M Subsea MRU - SBG Systems SAS
Specs
Features Data Recorder
Angular / Rotary Axes Triaxial
Maximum Dimension 6.1 inch (155 mm)
View Details