STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Gyroscopes - LY530ALHTR LY530ALHTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 732270-LY530ALHTR Packaging: Reel - TR Type: Analog Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-LFLGA Output Type: Analog Voltage Operating Supply Voltage: 2.7 V ~ 3.6 V Bandwidth: 140Hz Part Status: Obsolete(EOL) Axis: X (Pitch) Range °/s: ±300 Family Name: LY530ALH Sensitivity (mV/°/s): 33.3 Categories: Sensors, Transducers Operating Supply Current: 6.8mA Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): CRM100; LY530ALH; L3GD20H; Introduction Date: June 04, 2009 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 732270-LY530ALHTR Packaging: Reel - TR Type: Analog Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-LFLGA Output Type: Analog Voltage Operating Supply Voltage: 2.7 V ~ 3.6 V Bandwidth: 140Hz Part Status: Obsolete(EOL) Axis: X (Pitch) Range °/s: ±300 Family Name: LY530ALH Sensitivity (mV/°/s): 33.3 Categories: Sensors, Transducers Operating Supply Current: 6.8mA Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): CRM100; LY530ALH; L3GD20H; Introduction Date: June 04, 2009 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Gyroscopes - LY530ALHTR - 732270-LY530ALHTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - LY530ALHTR
732270-LY530ALHTR
Motion Sensors - Motion Sensors - Gyroscopes - LY530ALHTR 732270-LY530ALHTR
Manufacturer: STMicroelectronics Win Source Part Number: 732270-LY530ALHTR Packaging: Reel - TR Type: Analog Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-LFLGA Output Type: Analog Voltage Operating Supply Voltage: 2.7 V ~ 3.6 V Bandwidth: 140Hz Part Status: Obsolete(EOL) Axis: X (Pitch) Range °/s: ±300 Family Name: LY530ALH Sensitivity (mV/°/s): 33.3 Categories: Sensors, Transducers Operating Supply Current: 6.8mA Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): CRM100; LY530ALH; L3GD20H; Introduction Date: June 04, 2009 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 732270-LY530ALHTR
Packaging: Reel - TR
Type: Analog
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-LFLGA
Output Type: Analog Voltage
Operating Supply Voltage: 2.7 V ~ 3.6 V
Bandwidth: 140Hz
Part Status: Obsolete(EOL)
Axis: X (Pitch)
Range °/s: ±300
Family Name: LY530ALH
Sensitivity (mV/°/s): 33.3
Categories: Sensors, Transducers
Operating Supply Current: 6.8mA
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): CRM100; LY530ALH; L3GD20H;
Introduction Date: June 04, 2009
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gyroscopes
Product Number 732270-LY530ALHTR
Product Name Motion Sensors - Motion Sensors - Gyroscopes - LY530ALHTR
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Hemispherical Resonator Gyro (HRG) -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Gyro Type Vibrating
View Details
KGY Series Gyroscopes - KGY13 - Kionix, Inc.
Specs
Output Options Analog Voltage Output
Product Standards RoHS
Angular / Rotary Axes Triaxial
View Details
Attitude and Heading Reference System - AHRS-6G - Inertial Labs, Inc.
Specs
Features Data Recorder (optional feature)
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details