Nexperia B.V. Datasheets for Power Diodes
Power diodes are used mainly in high-power applications. They are built with large P-N junctions in order to pass large amounts of current and dissipate large amounts of heat.
Power Diodes: Learn more
| Product Name | Notes |
|---|---|
| 300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Unidirectional protection of... | |
| 400 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMA Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at... | |
| 400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and... | |
| 400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak... | |
| 400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse... | |
| 600 W bi-directional Transient Voltage Suppressor (TVS) in a CFP5-FL (SOD128FL) small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak... | |
| 600 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMA Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at... | |
| 600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits... | |
| 600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse... | |
| Planar Maximum Efficiency General Application Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in DFN1006-2 (SOD882) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and... | |
| Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward... | |
| Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits... | |
| Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current:... | |
| Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in DFN1006-2 (SOD882) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current:... | |
| Transient voltage suppressor in a DFN1006-2 (SOD882P-1) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients. Features and benefits... | |
| Transient voltage suppressor in a DFN1610-2 (SOD1610-1) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients. Features and benefits... | |
| Transient voltage suppressor in a DFN2020-3 (SOT1061) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients. Features and benefits... | |
| Transient voltage suppressor in a DFN2020-6 (SOT8044-1) ultra small and leadless Surface-Mounted Device (SMD) plastic package, designed to protect one line against high surge currents and other transients. Features and... | |
| Transient voltage supressor in a DFN1006-2 (SOD882P) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients. Features and benefits... | |
| Unidirectional Transient Voltage Suppressor (TVS) in a very small leadless DSN1608-2 (SOD964) package. Features and benefits Average measured peak pulse current: IPPM = 43.5 A (8/20 μs pulse) Rated... | |
| Unidirectional Transient Voltage Suppressor (TVS) in a very small leadless DSN1608-2 (SOD964) package. Features and benefits Rated peak pulse current: IPPM = 100 A (8/20 µs pulse) Rated peak... | |
| Unidirectional Transient Voltage Suppressor (TVS) in a very small leadless DSN1608-2 (SOD964) package. Features and benefits Rated peak pulse current: IPPM = 32 A (8/20 µs pulse) Rated peak... | |
| Unidirectional Transient Voltage Suppressor (TVS) in a very small leadless DSN1608-2 (SOD964) package. Features and benefits Rated peak pulse current: IPPM = 41 A (8/20 µs pulse) Rated peak... | |
| Unidirectional Transient Voltage Suppressor (TVS) in a very small leadless DSN1608-2 (SOD964) package. Features and benefits Rated peak pulse current: IPPM = 52 A (8/20 µs pulse) Rated peak... | |
| Unidirectional Transient Voltage Suppressor (TVS) in a very small leadless DSN1608-2 (SOD964) package. Features and benefits Rated peak pulse current: IPPM = 80 A (8/20 µs pulse) Rated peak... | |
| Unidirectional Transient Voltage Suppressor (TVS) in an ultra small leadless DSN1608-2 (SOD964) package, designed for transient overvoltage protection. Features and benefits Average measured peak pulse current: IPPM = 112.5... |
| << Prev | Next >> |