Nexperia B.V. 300 W Transient Voltage Suppressor PTVS18VU1UPAZ

Description
300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 18 V Surge robustness: IPPM = 97 A (8/20 µs) / IPPM = 10.3 A (10/1000 µs) Reverse current: IRM = 1 nA Very low package height: 0.65 mm AEC-Q101 qualified Applications Power supply protection Industrial application Power management
Request a Quote Datasheet
Description
300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 18 V Surge robustness: IPPM = 97 A (8/20 µs) / IPPM = 10.3 A (10/1000 µs) Reverse current: IRM = 1 nA Very low package height: 0.65 mm AEC-Q101 qualified Applications Power supply protection Industrial application Power management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 W Transient Voltage Suppressor - PTVS18VU1UPAZ - Nexperia B.V.
Nijmegen, Netherlands
300 W Transient Voltage Suppressor
PTVS18VU1UPAZ
300 W Transient Voltage Suppressor PTVS18VU1UPAZ
300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 18 V Surge robustness: IPPM = 97 A (8/20 µs) / IPPM = 10.3 A (10/1000 µs) Reverse current: IRM = 1 nA Very low package height: 0.65 mm AEC-Q101 qualified Applications Power supply protection Industrial application Power management

300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.

Features and benefits

  • Unidirectional protection of one line
  • Reverse standoff voltage: VRWM = 18 V
  • Surge robustness: IPPM = 97 A (8/20 µs) / IPPM = 10.3 A (10/1000 µs)
  • Reverse current: IRM = 1 nA
  • Very low package height: 0.65 mm
  • AEC-Q101 qualified

Applications

  • Power supply protection
  • Industrial application
  • Power management
Supplier's Site Datasheet
 - PTVS18VU1UPAZ - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 3000W, 18V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 3000W, 18V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
TVS Diodes - 1727-1830-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-1830-1-ND
TVS Diodes 1727-1830-1-ND
29.2V Clamp 10.3A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

29.2V Clamp 10.3A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
TVS Diodes - 1727-1830-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-1830-2-ND
TVS Diodes 1727-1830-2-ND
29.2V Clamp 10.3A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

29.2V Clamp 10.3A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
300 W DFN TVS Protection Diode - 144-PTVS18VU1UPAZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300 W DFN TVS Protection Diode
144-PTVS18VU1UPAZ
300 W DFN TVS Protection Diode 144-PTVS18VU1UPAZ
300 W Transient Voltage Suppressor DFN 3-Pin Product overview: PTVS18VU1UPAZ from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 W, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300 W, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS18VU1UPAZ can be used for catalog matching and distributor lookup.

300 W Transient Voltage Suppressor DFN 3-Pin Product overview: PTVS18VU1UPAZ from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 W, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300 W, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS18VU1UPAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - PTVS18VU1UPAZ - 792730-PTVS18VU1UPAZ - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PTVS18VU1UPAZ
792730-PTVS18VU1UPAZ
TVS - TVS - Diodes - PTVS18VU1UPAZ 792730-PTVS18VU1UPAZ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 792730-PTVS18VU1UPAZ Series: Automotive, AEC-Q101 Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TA) Package: 3-PowerUDFN Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V (Maximum) Current - Peak Pulse (10/1000μs): 10.3A Power - Peak Pulse: 300W Power Line Protection: No Family Name: PTVS18VU1UPA Categories: Circuit Protection Minimum Breakdown Voltage: 20V Manufacturer Package: DFN2020-3 Maximum Clamping Voltage: 29.2V Introduction Date: March 06, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 792730-PTVS18VU1UPAZ
Series: Automotive, AEC-Q101
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TA)
Package: 3-PowerUDFN
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V (Maximum)
Current - Peak Pulse (10/1000μs): 10.3A
Power - Peak Pulse: 300W
Power Line Protection: No
Family Name: PTVS18VU1UPA
Categories: Circuit Protection
Minimum Breakdown Voltage: 20V
Manufacturer Package: DFN2020-3
Maximum Clamping Voltage: 29.2V
Introduction Date: March 06, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes PTVS18VU1UPAZ
TVS DIODE 18VWM 29.2VC 3HUSON

TVS DIODE 18VWM 29.2VC 3HUSON

Supplier's Site Datasheet
Tvs Diode Rohs Compliant Nexperia - 29AK4154 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Rohs Compliant Nexperia
29AK4154
Tvs Diode Rohs Compliant Nexperia 29AK4154
TVS DIODE ROHS COMPLIANT: YES

TVS DIODE ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS18VU1UPAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS18VU1UPAZ
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS18VU1UPAZ
TVS DIODE 18VWM 29.2VC 3HUSON

TVS DIODE 18VWM 29.2VC 3HUSON

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS18VU1UPAZ PTVS18VU1UPAZ 1727-1830-1-ND 144-PTVS18VU1UPAZ 792730-PTVS18VU1UPAZ PTVS18VU1UPAZ 29AK4154 PTVS18VU1UPAZ
Product Name 300 W Transient Voltage Suppressor TVS Diodes 300 W DFN TVS Protection Diode TVS - TVS - Diodes - PTVS18VU1UPAZ TVS Diodes Tvs Diode Rohs Compliant Nexperia Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Direction Unidirectional Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package SOT1061 SOT1061 3-PowerUDFN 3-PowerUDFN 3-HUSON (2x2)
VBR 22.1 volts 20 volts 20 volts 20 volts 20 volts
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data