Nexperia B.V. Transient Voltage Suppressor PTVS4V8Z1UPCAZ

Description
Transient voltage suppressor in a DFN1610-2 (SOD1610-1) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 4.8 V Average Surge current for 8/20 µs pulse: IPPM = 150 A (rated) / IPP = 185 A (average measured) Ultra low clamping voltage VCL = 8.5 V typ. at 150 A Applications Portable electronics Power supply protection Power management
Request a Quote Datasheet
Description
Transient voltage suppressor in a DFN1610-2 (SOD1610-1) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 4.8 V Average Surge current for 8/20 µs pulse: IPPM = 150 A (rated) / IPP = 185 A (average measured) Ultra low clamping voltage VCL = 8.5 V typ. at 150 A Applications Portable electronics Power supply protection Power management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transient Voltage Suppressor - PTVS4V8Z1UPCAZ - Nexperia B.V.
Nijmegen, Netherlands
Transient Voltage Suppressor
PTVS4V8Z1UPCAZ
Transient Voltage Suppressor PTVS4V8Z1UPCAZ
Transient voltage suppressor in a DFN1610-2 (SOD1610-1) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 4.8 V Average Surge current for 8/20 µs pulse: IPPM = 150 A (rated) / IPP = 185 A (average measured) Ultra low clamping voltage VCL = 8.5 V typ. at 150 A Applications Portable electronics Power supply protection Power management

Transient voltage suppressor in a DFN1610-2 (SOD1610-1) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients.

Features and benefits

  • Unidirectional protection of one line
  • Reverse standoff voltage: VRWM = 4.8 V
  • Average Surge current for 8/20 µs pulse: IPPM = 150 A (rated) / IPP = 185 A (average measured)
  • Ultra low clamping voltage VCL = 8.5 V typ. at 150 A

Applications

  • Portable electronics
  • Power supply protection
  • Power management
Supplier's Site Datasheet
TVS Diodes - 1727-PTVS4V8Z1UPCAZCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 4.8VWM 10VC DFN16102

TVS DIODE 4.8VWM 10VC DFN16102

Buy Now Datasheet
TVS Diodes - 1727-PTVS4V8Z1UPCAZDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 4.8VWM 10VC DFN16102

TVS DIODE 4.8VWM 10VC DFN16102

Buy Now Datasheet
TVS Diodes - 1727-PTVS4V8Z1UPCAZTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 4.8VWM 10VC DFN16102

TVS DIODE 4.8VWM 10VC DFN16102

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS4V8Z1UPCAZ 1727-PTVS4V8Z1UPCAZCT-ND
Product Name Transient Voltage Suppressor TVS Diodes
RoHS Compliant RoHS
Package SOD1610-1 SOD1610-1 2-UDFN
VBR 7 volts 5.1 volts
Tj 150 C (302 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data