Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 30V 200MA SOD523
DIODE SCHOTTKY 30V 200MA SOD523
DIODE SCHOTTKY 30V 200MA SOD523
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | RB520S30-QX | 1727-RB520S30-QXTR-ND |
| Product Name | 200 mA low VF Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-523; SOD523 SOD523 | |
| RoHS Compliant | RoHS | |
| IFSM | 1 amps |