Nexperia B.V. Transient voltage suppressor in DSN1608-2 for mobile applications PTVS15VZ1USKYL

Description
Unidirectional Transient Voltage Suppressor (TVS) in a very small leadless DSN1608-2 (SOD964) package. Features and benefits Rated peak pulse current: IPPM = 52 A (8/20 µs pulse) Rated peak pulse power: PPPM = 1900 W (8/20 µs pulse) Dynamic resistance Rdyn = 0.13 Ω Reverse current: IRM = 0.1 nA typ. Very low package height: 0.29 mm Applications Power supply protection Industrial application Power management
Request a Quote Datasheet
Description
Unidirectional Transient Voltage Suppressor (TVS) in a very small leadless DSN1608-2 (SOD964) package. Features and benefits Rated peak pulse current: IPPM = 52 A (8/20 µs pulse) Rated peak pulse power: PPPM = 1900 W (8/20 µs pulse) Dynamic resistance Rdyn = 0.13 Ω Reverse current: IRM = 0.1 nA typ. Very low package height: 0.29 mm Applications Power supply protection Industrial application Power management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transient voltage suppressor in DSN1608-2 for mobile applications - PTVS15VZ1USKYL - Nexperia B.V.
Nijmegen, Netherlands
Transient voltage suppressor in DSN1608-2 for mobile applications
PTVS15VZ1USKYL
Transient voltage suppressor in DSN1608-2 for mobile applications PTVS15VZ1USKYL
Unidirectional Transient Voltage Suppressor (TVS) in a very small leadless DSN1608-2 (SOD964) package. Features and benefits Rated peak pulse current: IPPM = 52 A (8/20 µs pulse) Rated peak pulse power: PPPM = 1900 W (8/20 µs pulse) Dynamic resistance Rdyn = 0.13 Ω Reverse current: IRM = 0.1 nA typ. Very low package height: 0.29 mm Applications Power supply protection Industrial application Power management

Unidirectional Transient Voltage Suppressor (TVS) in a very small leadless DSN1608-2 (SOD964) package.

Features and benefits

  • Rated peak pulse current: IPPM = 52 A (8/20 µs pulse)
  • Rated peak pulse power: PPPM = 1900 W (8/20 µs pulse)
  • Dynamic resistance Rdyn = 0.13 Ω
  • Reverse current: IRM = 0.1 nA typ.
  • Very low package height: 0.29 mm

Applications

  • Power supply protection
  • Industrial application
  • Power management
Supplier's Site Datasheet
TVS Diodes - 1727-2745-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2745-6-ND
TVS Diodes 1727-2745-6-ND
27.4V Clamp 7.5A Ipp Tvs Diode Surface Mount DSN1608-2

27.4V Clamp 7.5A Ipp Tvs Diode Surface Mount DSN1608-2

Buy Now Datasheet
TVS Diodes - 1727-2745-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2745-1-ND
TVS Diodes 1727-2745-1-ND
27.4V Clamp 7.5A Ipp Tvs Diode Surface Mount DSN1608-2

27.4V Clamp 7.5A Ipp Tvs Diode Surface Mount DSN1608-2

Buy Now Datasheet
TVS Diodes - 1727-2745-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2745-2-ND
TVS Diodes 1727-2745-2-ND
27.4V Clamp 7.5A Ipp Tvs Diode Surface Mount DSN1608-2

27.4V Clamp 7.5A Ipp Tvs Diode Surface Mount DSN1608-2

Buy Now Datasheet
 - PTVS15VZ1USKYL - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 200W, 15V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 200W, 15V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1086337-PTVS15VZ1USKYL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1086337-PTVS15VZ1USKYL
Circuit Protection - TVS - Diodes 1086337-PTVS15VZ1USKYL
Win Source Part Number: 1086337-PTVS15VZ1USK YL Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V (Max) Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 27.4V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 340pF @ 1MHz Current - Peak Pulse (10/1000µs): 7.5A Package / Case: 0603 (1608 Metric) Supplier Device Package: DSN1608-2 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Nexperia USA Inc. Other Names: 934069212315,568-133 12-1,568-13312-2,172 7-2745-6,568-13312-6 ,NEXNXPPTVS15VZ1USKY L,2156-PTVS15VZ1USKY L-NEX,1727-2745-1,17 27-2745-2,568-13312- 1-ND,568-13312-2-ND, 568-13312-6-ND,PTVS1 5VZ1USK Base Product Number: PTVS15

Win Source Part Number: 1086337-PTVS15VZ1USKYL
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V (Max)
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 27.4V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 340pF @ 1MHz
Current - Peak Pulse (10/1000µs): 7.5A
Package / Case: 0603 (1608 Metric)
Supplier Device Package: DSN1608-2
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 934069212315,568-13312-1,568-13312-2,1727-2745-6,568-13312-6,NEXNXPPTVS15VZ1USKYL,2156-PTVS15VZ1USKYL-NEX,1727-2745-1,1727-2745-2,568-13312-1-ND,568-13312-2-ND,568-13312-6-ND,PTVS15VZ1USK
Base Product Number: PTVS15

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS15VZ1USKYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS15VZ1USKYL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS15VZ1USKYL
TVS DIODE 15VWM 27.4VC DSN1608-2

TVS DIODE 15VWM 27.4VC DSN1608-2

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
PTVS15VZ1USKYL
TVS Diodes / ESD Suppressors PTVS15VZ1USKYL
TVS Diodes / ESD Suppressors PTVS15VZ1USK/DSN1608 -2/REEL 7

TVS Diodes / ESD Suppressors PTVS15VZ1USK/DSN1608-2/REEL 7

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS15VZ1USKYL 1727-2745-6-ND PTVS15VZ1USKYL 1086337-PTVS15VZ1USKYL PTVS15VZ1USKYL PTVS15VZ1USKYL
Product Name Transient voltage suppressor in DSN1608-2 for mobile applications TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Direction Unidirectional
RoHS Compliant RoHS RoHS
Package SOD964 SOD964 0603 (1608 Metric) 0603 (1608 Metric) DSN1608-2 DSN-1608-2
VBR 19.4 volts 16.7 volts 16.7 volts 16.7 volts
Tj 150 C (302 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data