Nexperia B.V. 300 W Transient Voltage Suppressor PTVS22VU1UPAZ

Description
300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 22 V Surge current for 8/20 µs pulse: IPPM = 88.5 A (rated) / IPP = 105 A (average measured) Surge current for 10/1000 µs pulse: IPPM = 8.4 A (rated) / IPP = 10.3 A (average measured) Reverse current: IRM = 1 nA Very low package height: 0.65 mm AEC-Q101 qualified Applications Power supply protection Industrial application Power management
Request a Quote
Description
300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 22 V Surge current for 8/20 µs pulse: IPPM = 88.5 A (rated) / IPP = 105 A (average measured) Surge current for 10/1000 µs pulse: IPPM = 8.4 A (rated) / IPP = 10.3 A (average measured) Reverse current: IRM = 1 nA Very low package height: 0.65 mm AEC-Q101 qualified Applications Power supply protection Industrial application Power management
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTVS22VU1UPA is a 300 W unidirectional Transient Voltage Suppressor (TVS) designed for transient overvoltage protection in various applications, including power supply and industrial systems. It features a reverse standoff voltage of 22 V and is AEC-Q101 qualified, making it suitable for automotive applications. The device can handle a surge current of 88.5 A for an 8/20 µs pulse and 8.4 A for a 10/1000 µs pulse, with a maximum clamping voltage of 41 V. The package is a DFN2020-3 (SOT1061) with a low profile of 0.65 mm, facilitating space-efficient designs. The diode has a very low reverse current of 1 nA, enhancing its reliability in protecting sensitive components.

Datasheet Summary
Powered by GS/AI

The PTVS22VU1UPA is a 300 W unidirectional Transient Voltage Suppressor (TVS) designed for transient overvoltage protection in various applications, including power supply and industrial systems. It features a reverse standoff voltage of 22 V and is AEC-Q101 qualified, making it suitable for automotive applications. The device can handle a surge current of 88.5 A for an 8/20 µs pulse and 8.4 A for a 10/1000 µs pulse, with a maximum clamping voltage of 41 V. The package is a DFN2020-3 (SOT1061) with a low profile of 0.65 mm, facilitating space-efficient designs. The diode has a very low reverse current of 1 nA, enhancing its reliability in protecting sensitive components.

Suppliers

Company
Product
Description
Supplier Links
300 W Transient Voltage Suppressor - PTVS22VU1UPAZ - Nexperia B.V.
Nijmegen, Netherlands
300 W Transient Voltage Suppressor
PTVS22VU1UPAZ
300 W Transient Voltage Suppressor PTVS22VU1UPAZ
300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 22 V Surge current for 8/20 µs pulse: IPPM = 88.5 A (rated) / IPP = 105 A (average measured) Surge current for 10/1000 µs pulse: IPPM = 8.4 A (rated) / IPP = 10.3 A (average measured) Reverse current: IRM = 1 nA Very low package height: 0.65 mm AEC-Q101 qualified Applications Power supply protection Industrial application Power management

300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.

Features and benefits

  • Unidirectional protection of one line
  • Reverse standoff voltage: VRWM = 22 V
  • Surge current for 8/20 µs pulse: IPPM = 88.5 A (rated) / IPP = 105 A (average measured)
  • Surge current for 10/1000 µs pulse: IPPM = 8.4 A (rated) / IPP = 10.3 A (average measured)
  • Reverse current: IRM = 1 nA
  • Very low package height: 0.65 mm
  • AEC-Q101 qualified

Applications

  • Power supply protection
  • Industrial application
  • Power management
Supplier's Site Datasheet
 - PTVS22VU1UPAZ - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 3600W, 22V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 3600W, 22V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
TVS Diodes - 1727-PTVS22VU1UPAZTR-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 8.4A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

35.5V Clamp 8.4A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
TVS Diodes - 1727-PTVS22VU1UPAZCT-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 8.4A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

35.5V Clamp 8.4A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
Tvs Diode, Aec-Q101, 3.6Kw, 22V, Sot1061; Product Range Nexperia - 69AC3187 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 3.6Kw, 22V, Sot1061; Product Range Nexperia
69AC3187
Tvs Diode, Aec-Q101, 3.6Kw, 22V, Sot1061; Product Range Nexperia 69AC3187
TVS DIODE, AEC-Q101, 3.6KW, 22V, SOT1061; Product Range:PVTS Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:22V; Clamping Voltage Vc Max:41V; Diode Case Style:SOT-1061; No. of Pins:3Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 3.6KW, 22V, SOT1061; Product Range:PVTS Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:22V; Clamping Voltage Vc Max:41V; Diode Case Style:SOT-1061; No. of Pins:3Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
PTVS22VU1UPAZ
TVS Diodes / ESD Suppressors PTVS22VU1UPAZ
TVS Diodes / ESD Suppressors Logic and Protection SOT1061

TVS Diodes / ESD Suppressors Logic and Protection SOT1061

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS22VU1UPAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS22VU1UPAZ
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS22VU1UPAZ
TVS DIODE 22VWM 35.5VC 3HUSON

TVS DIODE 22VWM 35.5VC 3HUSON

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS22VU1UPAZ PTVS22VU1UPAZ 1727-PTVS22VU1UPAZTR-ND 69AC3187 PTVS22VU1UPAZ PTVS22VU1UPAZ
Product Name 300 W Transient Voltage Suppressor TVS Diodes Tvs Diode, Aec-Q101, 3.6Kw, 22V, Sot1061; Product Range Nexperia TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Direction Unidirectional Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package SOT1061 SOT1061 3-PowerUDFN SOT-1061 DFN-2020-3 3-HUSON (2x2)
VBR 26.9 volts 24.4 volts 24.4 volts
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data