600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.
Features and benefits
Applications
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount SOD-128/CFP5
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount SOD-128/CFP5
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount SOD-128/CFP5
Trans Voltage Suppressor Diode, 600W, 17V V(RWM), Unidirectional, 1 Element, Silicon
TVS DIODE, UNIDIR, 17V, 600W, CFP5 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS17VP1UP,115 | 1727-4430-1-ND | PTVS17VP1UP,115 | 74AH1217 |
| Product Name | 600 W Transient Voltage Suppressor | TVS Diodes | Tvs Diode, Unidir, 17V, 600W, Cfp5 Rohs Compliant Nexperia | |
| Direction | Unidirectional | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |
| Package | SOD128 SOD128 | SOD-128 | ||
| IFSM | 100 amps | 21.7 amps | ||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |