600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. The device has a rated peak pulse power of 600 W, a reverse standoff voltage range of 3.3 V to 64 V, and a very low package height of 1 mm. It is qualified according to AEC-Q101 and recommended for use in automotive applications. The SOD128 package measures 3.8 mm x 2.6 mm x 1 mm.
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.
Features and benefits
Applications
TVS DIODE 9VWM 15.4V SOD128/CFP5
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS9V0P1UP-QX | 1727-PTVS9V0P1UP-QXTR-ND |
| Product Name | 600 W Transient Voltage Suppressor | TVS Diodes |
| Direction | Unidirectional | |
| RoHS Compliant | RoHS | |
| Package | SOD128 SOD128 | SOD-128 |
| IFSM | 100 amps | 39 amps |
| Tj | 150 C (302 F) | -55 to 185 C (-67 to 365 F) |