Nexperia B.V. High-temperature 600 W Transient Voltage Suppressor PTVS48VP1UTP,115

Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications
Request a Quote Datasheet
Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-temperature 600 W Transient Voltage Suppressor - PTVS48VP1UTP,115 - Nexperia B.V.
Nijmegen, Netherlands
High-temperature 600 W Transient Voltage Suppressor
PTVS48VP1UTP,115
High-temperature 600 W Transient Voltage Suppressor PTVS48VP1UTP,115
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications

600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications.

Features and benefits

  • Rated peak pulse power: PPPM = 600 W
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 µA
  • Very low package height: 1 mm
  • High temperature stability Tj ≤ 185 °C
  • Small plastic package suitable for surface-mounted design

Applications

  • Power supply protection
  • Industrial application
  • Power management
  • High-temperature applications
Supplier's Site Datasheet
 - PTVS48VP1UTP,115 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 600W, 48V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 600W, 48V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
TVS Diodes - 1727-PTVS48VP1UTP,115TR-ND - DigiKey
Thief River Falls, MN, United States
77.4V Clamp 7.8A Ipp Tvs Diode Surface Mount SOD-128/CFP5

77.4V Clamp 7.8A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS48VP1UTP,115 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS48VP1UTP,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS48VP1UTP,115
TVS DIODE 48VWM 77.4VC SOD128

TVS DIODE 48VWM 77.4VC SOD128

Supplier's Site
Diode, Tvs, Uni, 48V, 600W, Sod128; Product Range Nexperia - 05W5760 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Uni, 48V, 600W, Sod128; Product Range Nexperia
05W5760
Diode, Tvs, Uni, 48V, 600W, Sod128; Product Range Nexperia 05W5760
DIODE, TVS, UNI, 48V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:53.3V RoHS Compliant: Yes

DIODE, TVS, UNI, 48V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:53.3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number PTVS48VP1UTP,115 PTVS48VP1UTP,115 1727-PTVS48VP1UTP,115TR-ND PTVS48VP1UTP,115 05W5760
Product Name High-temperature 600 W Transient Voltage Suppressor TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Uni, 48V, 600W, Sod128; Product Range Nexperia
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package SOD128 SOD128 SOD-128 SOD-128/CFP5
IFSM 100 amps 7.8 amps
Tj 185 C (365 F) -55 to 185 C (-67 to 365 F) -55 to 185 C (-67 to 365 F)
Unlock Full Specs
to access all available technical data