Nexperia B.V. 600 W Transient Voltage Suppressor PTVS7V5P1UP,115

Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management
Request a Quote
Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 surface-mounted plastic package measuring 3.8 mm x 2.6 mm x 1 mm, designed for transient overvoltage protection in power supply, automotive, and industrial applications. The part has a reverse standoff voltage of 7.5 V, a rated peak pulse power of 600 W in accordance with IEC 61643-321, and is AEC-Q101 qualified. It features a very low profile and is suitable for surface-mounted design.

Datasheet Summary
Powered by GS/AI

600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 surface-mounted plastic package measuring 3.8 mm x 2.6 mm x 1 mm, designed for transient overvoltage protection in power supply, automotive, and industrial applications. The part has a reverse standoff voltage of 7.5 V, a rated peak pulse power of 600 W in accordance with IEC 61643-321, and is AEC-Q101 qualified. It features a very low profile and is suitable for surface-mounted design.

Suppliers

Company
Product
Description
Supplier Links
600 W Transient Voltage Suppressor - PTVS7V5P1UP,115 - Nexperia B.V.
Nijmegen, Netherlands
600 W Transient Voltage Suppressor
PTVS7V5P1UP,115
600 W Transient Voltage Suppressor PTVS7V5P1UP,115
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management

600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.

Features and benefits

  • Rated peak pulse power: PPPM = 600 W
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 μA
  • Very low package height: 1 mm
  • Small plastic package suitable for surface-mounted design

Applications

  • Power supply protection
  • Industrial application
  • Power management
Supplier's Site Datasheet
TVS Protection Diode - 144-PTVS7V5P1UP,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PTVS7V5P1UP,115
TVS Protection Diode 144-PTVS7V5P1UP,115
TVS DIODE 7.5VWM 12.9VC SOD128 Product overview: PTVS7V5P1UP,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS7V5P1UP,115 can be used for catalog matching and distributor lookup.

TVS DIODE 7.5VWM 12.9VC SOD128 Product overview: PTVS7V5P1UP,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS7V5P1UP,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1727-4452-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4452-2-ND
TVS Diodes 1727-4452-2-ND
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SOD-128/CFP5

12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
TVS Diodes - 1727-4452-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4452-1-ND
TVS Diodes 1727-4452-1-ND
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SOD-128/CFP5

12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
TVS Diodes - 1727-4452-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4452-6-ND
TVS Diodes 1727-4452-6-ND
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SOD-128/CFP5

12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
TVS - TVS - Diodes - PTVS7V5P1UP,115 - 1090684-PTVS7V5P1UP,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PTVS7V5P1UP,115
1090684-PTVS7V5P1UP,115
TVS - TVS - Diodes - PTVS7V5P1UP,115 1090684-PTVS7V5P1UP,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090684-PTVS7V5P1UP, 115 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TA) Case / Package: CFP5 STAND-OFF Voltage (Vwm): 7.5V Minimum Breakdown Voltage: 8.33V Max Clamping Voltage: 12.9V Peak Pulse Current(Ippm): 46.5A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090684-PTVS7V5P1UP,115
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: CFP5
STAND-OFF Voltage (Vwm): 7.5V
Minimum Breakdown Voltage: 8.33V
Max Clamping Voltage: 12.9V
Peak Pulse Current(Ippm): 46.5A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PTVS7V5P1UP,115 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 600W, 7.5V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 600W, 7.5V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS7V5P1UP,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS7V5P1UP,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS7V5P1UP,115
TVS DIODE 7.5VWM 12.9VC SOD128

TVS DIODE 7.5VWM 12.9VC SOD128

Supplier's Site
Tvs Diode Rohs Compliant Nexperia - 29AK4181 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Rohs Compliant Nexperia
29AK4181
Tvs Diode Rohs Compliant Nexperia 29AK4181
TVS DIODE ROHS COMPLIANT: YES

TVS DIODE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS7V5P1UP,115 144-PTVS7V5P1UP,115 1727-4452-2-ND 1090684-PTVS7V5P1UP,115 PTVS7V5P1UP,115 PTVS7V5P1UP,115 29AK4181
Product Name 600 W Transient Voltage Suppressor TVS Protection Diode TVS Diodes TVS - TVS - Diodes - PTVS7V5P1UP,115 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode Rohs Compliant Nexperia
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS RoHS
Package SOD128 SOD128 Tape & Reel (TR) SOD-128 CFP5 SOD-128/CFP5
IFSM 100 amps 46.5 amps
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data