400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications, with a package height of 1 mm, reverse standoff voltage range from 3.3 V to 64 V, rated peak pulse power of 400 W (350 W for 3.3 V), reverse current of 0.001 μA, junction temperature up to 185 °C, and qualification to AEC-Q101 for automotive applications.
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications.
Features and benefits
Applications
PTVS54VS1UTR-Q/SOD12
TVS DIODE 54VWM 87.1VC SOD123W
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS54VS1UTR-QX | 144-PTVS54VS1UTR-QX | 1727-PTVS54VS1UTR-QXTR-ND |
| Product Name | High-temperature 400 W Transient Voltage Suppressor | TVS Protection Diode | TVS Diodes |
| Direction | Unidirectional | ||
| RoHS Compliant | RoHS | RoHS | |
| Package | SOD-123; SOD123W SOD123W | Tape & Reel (TR) | SOD-123; SOD-123W |
| IFSM | 50 amps | 4.6 amps | |
| Tj | 185 C (365 F) | -55 to 185 C (-67 to 365 F) | -55 to 185 C (-67 to 365 F) |