Transient voltage suppressor in a DFN1610-2 (SOD1610-1) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients.
Features and benefits
Applications
TVS DIODE 6.3VWM 12VC DFN16102
TVS DIODE 6.3VWM 12VC DFN16102
TVS DIODE 6.3VWM 12VC DFN16102
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS6V3Z1UPCAZ | 1727-PTVS6V3Z1UPCAZCT-ND |
| Product Name | Transient Voltage Suppressor | TVS Diodes |
| RoHS Compliant | RoHS | |
| Package | SOD1610-1 SOD1610-1 | 2-UDFN |
| VBR | 9 volts | 6.4 volts |
| Tj | 150 C (302 F) | -40 to 125 C (-40 to 257 F) |