Nexperia B.V. 600 W Transient Voltage Suppressor PTVS43VP1UP-QX

Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm Small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Power supply protection Automotive application Industrial application Power management
Request a Quote Datasheet
Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm Small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Power supply protection Automotive application Industrial application Power management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 W Transient Voltage Suppressor - PTVS43VP1UP-QX - Nexperia B.V.
Nijmegen, Netherlands
600 W Transient Voltage Suppressor
PTVS43VP1UP-QX
600 W Transient Voltage Suppressor PTVS43VP1UP-QX
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm Small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Power supply protection Automotive application Industrial application Power management

600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.

Features and benefits

  • Rated peak pulse power: PPPM = 600 W
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 μA
  • Very low package height: 1 mm
  • Small plastic package suitable for surface-mounted design
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Power supply protection
  • Automotive application
  • Industrial application
  • Power management
Supplier's Site Datasheet
TVS Diodes - 1727-PTVS43VP1UP-QXTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 43VWM 69.4VC SOD1285

TVS DIODE 43VWM 69.4VC SOD1285

Buy Now Datasheet
TVS Diodes - 1727-PTVS43VP1UP-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 43VWM 69.4VC SOD1285

TVS DIODE 43VWM 69.4VC SOD1285

Buy Now Datasheet
TVS Diodes - 1727-PTVS43VP1UP-QXCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 43VWM 69.4VC SOD1285

TVS DIODE 43VWM 69.4VC SOD1285

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS43VP1UP-QX 1727-PTVS43VP1UP-QXTR-ND
Product Name 600 W Transient Voltage Suppressor TVS Diodes
Direction Unidirectional
RoHS Compliant RoHS
Package SOD128 SOD128 SOD-128
IFSM 100 amps 8.6 amps
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data