Nexperia B.V. 400 W Transient Voltage Suppressor PTVS51VS1UR,115

Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Small plastic package suitable for surface-mounted design Very low package height: 1 mm Applications Power supply protection Industrial application Power management
Request a Quote
Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Small plastic package suitable for surface-mounted design Very low package height: 1 mm Applications Power supply protection Industrial application Power management
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package with a 2.6 mm x 1.7 mm x 1 mm body, designed for transient overvoltage protection. Rated peak pulse power is 400 W, reverse standoff voltage is 51 V, and reverse current is 0.001 μA. The device is AEC-Q101 qualified and complies with IEC 61643-321 (10/1000 μs current waveform).

Datasheet Summary
Powered by GS/AI

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package with a 2.6 mm x 1.7 mm x 1 mm body, designed for transient overvoltage protection. Rated peak pulse power is 400 W, reverse standoff voltage is 51 V, and reverse current is 0.001 μA. The device is AEC-Q101 qualified and complies with IEC 61643-321 (10/1000 μs current waveform).

Suppliers

Company
Product
Description
Supplier Links
400 W Transient Voltage Suppressor - PTVS51VS1UR,115 - Nexperia B.V.
Nijmegen, Netherlands
400 W Transient Voltage Suppressor
PTVS51VS1UR,115
400 W Transient Voltage Suppressor PTVS51VS1UR,115
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Small plastic package suitable for surface-mounted design Very low package height: 1 mm Applications Power supply protection Industrial application Power management

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.

Features and benefits

  • Rated peak pulse power: PPPM = 400 W (350 W for 3V3)
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 μA
  • Small plastic package suitable for surface-mounted design
  • Very low package height: 1 mm

Applications

  • Power supply protection
  • Industrial application
  • Power management
Supplier's Site Datasheet
 - PTVS51VS1UR,115 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 400W, 51V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 400W, 51V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
TVS Diodes - 1727-5877-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5877-1-ND
TVS Diodes 1727-5877-1-ND
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SOD-123W

82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SOD-123W

Buy Now Datasheet
TVS Diodes - 1727-5877-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5877-2-ND
TVS Diodes 1727-5877-2-ND
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SOD-123W

82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SOD-123W

Buy Now Datasheet
TVS Diodes - 1727-5877-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5877-6-ND
TVS Diodes 1727-5877-6-ND
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SOD-123W

82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SOD-123W

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-PTVS51VS1UR,115
TVS Protection Diode 144-PTVS51VS1UR,115
TVS DIODE 51VWM 82.4VC SOD123W Product overview: PTVS51VS1UR,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS51VS1UR,115 can be used for catalog matching and distributor lookup.

TVS DIODE 51VWM 82.4VC SOD123W Product overview: PTVS51VS1UR,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS51VS1UR,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - PTVS51VS1UR,115 - 1090658-PTVS51VS1UR,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PTVS51VS1UR,115
1090658-PTVS51VS1UR,115
TVS - TVS - Diodes - PTVS51VS1UR,115 1090658-PTVS51VS1UR,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090658-PTVS51VS1UR, 115 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TA) Case / Package: CFP3 STAND-OFF Voltage (Vwm): 51V Minimum Breakdown Voltage: 56.7V Max Clamping Voltage: 82.4V Peak Pulse Current(Ippm): 4.9A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090658-PTVS51VS1UR,115
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: CFP3
STAND-OFF Voltage (Vwm): 51V
Minimum Breakdown Voltage: 56.7V
Max Clamping Voltage: 82.4V
Peak Pulse Current(Ippm): 4.9A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS51VS1UR,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS51VS1UR,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS51VS1UR,115
TVS DIODE 51VWM 82.4VC SOD123W

TVS DIODE 51VWM 82.4VC SOD123W

Supplier's Site
Tvs Diode Rohs Compliant Nexperia - 29AK4167 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Rohs Compliant Nexperia
29AK4167
Tvs Diode Rohs Compliant Nexperia 29AK4167
TVS DIODE ROHS COMPLIANT: YES

TVS DIODE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS51VS1UR,115 PTVS51VS1UR,115 1727-5877-1-ND 144-PTVS51VS1UR,115 1090658-PTVS51VS1UR,115 PTVS51VS1UR,115 29AK4167
Product Name 400 W Transient Voltage Suppressor TVS Diodes TVS Protection Diode TVS - TVS - Diodes - PTVS51VS1UR,115 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode Rohs Compliant Nexperia
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS RoHS
Package SOD-123; SOD123W SOD123W SOD-123; SOD-123W Tape & Reel (TR) CFP3 SOD-123; SOD-123W
IFSM 50 amps 4.9 amps
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data