Nexperia B.V. High-temperature 600 W Transient Voltage Suppressor PTVS7V0P1UTP,115

Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications
Request a Quote
Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PTVS7V0P1UTP,115 is a unidirectional 600 W Transient Voltage Suppressor (TVS) in a CFP5 (SOD128) surface-mounted plastic package measuring 3.8 mm × 2.6 mm × 1 mm, designed for transient overvoltage protection in high-temperature environments. It has a reverse standoff voltage of 7.0 V, a maximum junction temperature of 185 °C, and is AEC-Q101 qualified. The device features a very low profile, a reverse current of 0.001 μA, and is rated for peak pulse power of 600 W according to IEC 61643-321.

Datasheet Summary
Powered by GS/AI

PTVS7V0P1UTP,115 is a unidirectional 600 W Transient Voltage Suppressor (TVS) in a CFP5 (SOD128) surface-mounted plastic package measuring 3.8 mm × 2.6 mm × 1 mm, designed for transient overvoltage protection in high-temperature environments. It has a reverse standoff voltage of 7.0 V, a maximum junction temperature of 185 °C, and is AEC-Q101 qualified. The device features a very low profile, a reverse current of 0.001 μA, and is rated for peak pulse power of 600 W according to IEC 61643-321.

Suppliers

Company
Product
Description
Supplier Links
High-temperature 600 W Transient Voltage Suppressor - PTVS7V0P1UTP,115 - Nexperia B.V.
Nijmegen, Netherlands
High-temperature 600 W Transient Voltage Suppressor
PTVS7V0P1UTP,115
High-temperature 600 W Transient Voltage Suppressor PTVS7V0P1UTP,115
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications

600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications.

Features and benefits

  • Rated peak pulse power: PPPM = 600 W
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 µA
  • Very low package height: 1 mm
  • High temperature stability Tj ≤ 185 °C
  • Small plastic package suitable for surface-mounted design

Applications

  • Power supply protection
  • Industrial application
  • Power management
  • High-temperature applications
Supplier's Site Datasheet
TVS Diodes - 1727-PTVS7V0P1UTP,115TR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 50A Ipp Tvs Diode Surface Mount SOD-128/CFP5

12V Clamp 50A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
TVS Diodes - 1727-PTVS7V0P1UTP,115CT-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 50A Ipp Tvs Diode Surface Mount SOD-128/CFP5

12V Clamp 50A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
TVS Diodes - 1727-PTVS7V0P1UTP,115DKR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 50A Ipp Tvs Diode Surface Mount SOD-128/CFP5

12V Clamp 50A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
 - PTVS7V0P1UTP,115 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 600W, 7V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 600W, 7V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS7V0P1UTP,115 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS7V0P1UTP,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS7V0P1UTP,115
TVS DIODE 7VWM 12VC SOD128/CFP5

TVS DIODE 7VWM 12VC SOD128/CFP5

Supplier's Site
Tvs Diode Rohs Compliant Nexperia - 29AK4179 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Rohs Compliant Nexperia
29AK4179
Tvs Diode Rohs Compliant Nexperia 29AK4179
TVS DIODE ROHS COMPLIANT: YES

TVS DIODE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS7V0P1UTP,115 1727-PTVS7V0P1UTP,115TR-ND PTVS7V0P1UTP,115 PTVS7V0P1UTP,115 29AK4179
Product Name High-temperature 600 W Transient Voltage Suppressor TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode Rohs Compliant Nexperia
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package SOD128 SOD128 SOD-128 SOD-128/CFP5
IFSM 100 amps 50 amps
Tj 185 C (365 F) -55 to 185 C (-67 to 365 F) -55 to 185 C (-67 to 365 F)
Unlock Full Specs
to access all available technical data