Nexperia B.V. High-temperature 600 W Transient Voltage Suppressor PTVS6V5P1UTP,115

Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications
Request a Quote
Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PTVS6V5P1UTP is a 600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 surface-mounted plastic package measuring 3.8 mm × 2.6 mm × 1 mm, designed for transient overvoltage protection in high-temperature applications. It has a reverse standoff voltage of 6.5 V, a maximum junction temperature of 185 °C, and is AEC-Q101 qualified. The device features a very low profile and is suitable for automotive, industrial, and power supply protection applications.

Datasheet Summary
Powered by GS/AI

PTVS6V5P1UTP is a 600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 surface-mounted plastic package measuring 3.8 mm × 2.6 mm × 1 mm, designed for transient overvoltage protection in high-temperature applications. It has a reverse standoff voltage of 6.5 V, a maximum junction temperature of 185 °C, and is AEC-Q101 qualified. The device features a very low profile and is suitable for automotive, industrial, and power supply protection applications.

Suppliers

Company
Product
Description
Supplier Links
High-temperature 600 W Transient Voltage Suppressor - PTVS6V5P1UTP,115 - Nexperia B.V.
Nijmegen, Netherlands
High-temperature 600 W Transient Voltage Suppressor
PTVS6V5P1UTP,115
High-temperature 600 W Transient Voltage Suppressor PTVS6V5P1UTP,115
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications

600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications.

Features and benefits

  • Rated peak pulse power: PPPM = 600 W
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 µA
  • Very low package height: 1 mm
  • High temperature stability Tj ≤ 185 °C
  • Small plastic package suitable for surface-mounted design

Applications

  • Power supply protection
  • Industrial application
  • Power management
  • High-temperature applications
Supplier's Site Datasheet
 - PTVS6V5P1UTP,115 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 600W, 6.5V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 600W, 6.5V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
TVS Diodes - 1727-PTVS6V5P1UTP,115TR-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SOD-128/CFP5

11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS6V5P1UTP,115 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS6V5P1UTP,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS6V5P1UTP,115
TVS DIODE 6.5VWM 11.2VC SOD128

TVS DIODE 6.5VWM 11.2VC SOD128

Supplier's Site
Diode, Tvs, Uni, 6.5V, 600W, Sod128; Product Range Nexperia - 05W5766 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Uni, 6.5V, 600W, Sod128; Product Range Nexperia
05W5766
Diode, Tvs, Uni, 6.5V, 600W, Sod128; Product Range Nexperia 05W5766
DIODE, TVS, UNI, 6.5V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:7.22V RoHS Compliant: Yes

DIODE, TVS, UNI, 6.5V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:7.22V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number PTVS6V5P1UTP,115 PTVS6V5P1UTP,115 1727-PTVS6V5P1UTP,115TR-ND PTVS6V5P1UTP,115 05W5766
Product Name High-temperature 600 W Transient Voltage Suppressor TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Uni, 6.5V, 600W, Sod128; Product Range Nexperia
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package SOD128 SOD128 SOD-128 SOD-128/CFP5
IFSM 100 amps 53.6 amps
Tj 185 C (365 F) -55 to 185 C (-67 to 365 F) -55 to 185 C (-67 to 365 F)
Unlock Full Specs
to access all available technical data