Nexperia B.V. High-temperature 600 W Transient Voltage Suppressor PTVS20VP1UTP-QX

Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Power supply protection Automotive application Industrial application Power management High-temperature applications
Request a Quote Datasheet
Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Power supply protection Automotive application Industrial application Power management High-temperature applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-temperature 600 W Transient Voltage Suppressor - PTVS20VP1UTP-QX - Nexperia B.V.
Nijmegen, Netherlands
High-temperature 600 W Transient Voltage Suppressor
PTVS20VP1UTP-QX
High-temperature 600 W Transient Voltage Suppressor PTVS20VP1UTP-QX
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Power supply protection Automotive application Industrial application Power management High-temperature applications

600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications.

Features and benefits

  • Rated peak pulse power: PPPM = 600 W
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 μA
  • Very low package height: 1 mm
  • High temperature stability Tj ≤ 185 °C
  • Small plastic package suitable for surface-mounted design
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Power supply protection
  • Automotive application
  • Industrial application
  • Power management
  • High-temperature applications
Supplier's Site Datasheet
TVS Diodes - 1727-PTVS20VP1UTP-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 20VWM 32.4VC SOD1285

TVS DIODE 20VWM 32.4VC SOD1285

Buy Now Datasheet
TVS Diodes - 1727-PTVS20VP1UTP-QXCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 20VWM 32.4VC SOD1285

TVS DIODE 20VWM 32.4VC SOD1285

Buy Now Datasheet
TVS Diodes - 1727-PTVS20VP1UTP-QXTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 20VWM 32.4VC SOD1285

TVS DIODE 20VWM 32.4VC SOD1285

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS20VP1UTP-QX 1727-PTVS20VP1UTP-QXDKR-ND
Product Name High-temperature 600 W Transient Voltage Suppressor TVS Diodes
Direction Unidirectional
RoHS Compliant RoHS
Package SOD128 SOD128 SOD-128
IFSM 100 amps 18.5 amps
Tj 185 C (365 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data