Nexperia B.V. 600 W Transient Voltage Suppressor PTVS8V0P1UP,115

Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management
Request a Quote Datasheet
Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 W Transient Voltage Suppressor - PTVS8V0P1UP,115 - Nexperia B.V.
Nijmegen, Netherlands
600 W Transient Voltage Suppressor
PTVS8V0P1UP,115
600 W Transient Voltage Suppressor PTVS8V0P1UP,115
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management

600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.

Features and benefits

  • Rated peak pulse power: PPPM = 600 W
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 μA
  • Very low package height: 1 mm
  • Small plastic package suitable for surface-mounted design

Applications

  • Power supply protection
  • Industrial application
  • Power management
Supplier's Site Datasheet
TVS Diodes - 1727-4453-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4453-2-ND
TVS Diodes 1727-4453-2-ND
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount SOD-128/CFP5

13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
TVS Diodes - 1727-4453-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4453-6-ND
TVS Diodes 1727-4453-6-ND
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount SOD-128/CFP5

13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
TVS Diodes - 1727-4453-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4453-1-ND
TVS Diodes 1727-4453-1-ND
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount SOD-128/CFP5

13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
TVS - TVS - Diodes - PTVS8V0P1UP,115 - 1090687-PTVS8V0P1UP,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PTVS8V0P1UP,115
1090687-PTVS8V0P1UP,115
TVS - TVS - Diodes - PTVS8V0P1UP,115 1090687-PTVS8V0P1UP,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090687-PTVS8V0P1UP, 115 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TA) Case / Package: CFP5 STAND-OFF Voltage (Vwm): 8V Minimum Breakdown Voltage: 8.89V Max Clamping Voltage: 13.6V Peak Pulse Current(Ippm): 44.1A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090687-PTVS8V0P1UP,115
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: CFP5
STAND-OFF Voltage (Vwm): 8V
Minimum Breakdown Voltage: 8.89V
Max Clamping Voltage: 13.6V
Peak Pulse Current(Ippm): 44.1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - PTVS8V0P1UP,115 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 600W, 8V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 600W, 8V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
600 W TVS Protection Diode - 144-PTVS8V0P1UP,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 W TVS Protection Diode
144-PTVS8V0P1UP,115
600 W TVS Protection Diode 144-PTVS8V0P1UP,115
PTVSxP1UP series - 600 W Transient Voltage Suppressor SOD 2-Pin Product overview: PTVS8V0P1UP,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS8V0P1UP,115 can be used for catalog matching and distributor lookup.

PTVSxP1UP series - 600 W Transient Voltage Suppressor SOD 2-Pin Product overview: PTVS8V0P1UP,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS8V0P1UP,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Unidir, 8V, 600W, Cfp5 Rohs Compliant Nexperia - 74AH1232 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 8V, 600W, Cfp5 Rohs Compliant Nexperia
74AH1232
Tvs Diode, Unidir, 8V, 600W, Cfp5 Rohs Compliant Nexperia 74AH1232
TVS DIODE, UNIDIR, 8V, 600W, CFP5 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 8V, 600W, CFP5 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS8V0P1UP,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS8V0P1UP,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS8V0P1UP,115
TVS DIODE 8VWM 13.6VC SOD128

TVS DIODE 8VWM 13.6VC SOD128

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS8V0P1UP,115 1727-4453-2-ND 1090687-PTVS8V0P1UP,115 PTVS8V0P1UP,115 144-PTVS8V0P1UP,115 74AH1232 PTVS8V0P1UP,115
Product Name 600 W Transient Voltage Suppressor TVS Diodes TVS - TVS - Diodes - PTVS8V0P1UP,115 600 W TVS Protection Diode Tvs Diode, Unidir, 8V, 600W, Cfp5 Rohs Compliant Nexperia Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package SOD128 SOD128 SOD-128 CFP5 SOD-128/CFP5
IFSM 100 amps 44.1 amps
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data