Nexperia B.V. 400 W Transient Voltage Suppressor PTVS14VS1UR/8X

Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Small plastic package suitable for surface-mounted design Very low package height: 1 mm Applications Power supply protection Industrial application Power management
Request a Quote
Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Small plastic package suitable for surface-mounted design Very low package height: 1 mm Applications Power supply protection Industrial application Power management
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. The package has a height of 1 mm and dimensions of 2.6 mm x 1.7 mm x 1 mm. Rated peak pulse power is 400 W, with a reverse standoff voltage range of 3.3 V to 64 V. The device is AEC-Q101 qualified and meets ESD standards per IEC 61000-4-2 (30 kV contact discharge) and MIL-STD-883 HBM (>4 kV). Applications include power supply, automotive, and industrial protection.

Datasheet Summary
Powered by GS/AI

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. The package has a height of 1 mm and dimensions of 2.6 mm x 1.7 mm x 1 mm. Rated peak pulse power is 400 W, with a reverse standoff voltage range of 3.3 V to 64 V. The device is AEC-Q101 qualified and meets ESD standards per IEC 61000-4-2 (30 kV contact discharge) and MIL-STD-883 HBM (>4 kV). Applications include power supply, automotive, and industrial protection.

Suppliers

Company
Product
Description
Supplier Links
400 W Transient Voltage Suppressor - PTVS14VS1UR/8X - Nexperia B.V.
Nijmegen, Netherlands
400 W Transient Voltage Suppressor
PTVS14VS1UR/8X
400 W Transient Voltage Suppressor PTVS14VS1UR/8X
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Small plastic package suitable for surface-mounted design Very low package height: 1 mm Applications Power supply protection Industrial application Power management

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.

Features and benefits

  • Rated peak pulse power: PPPM = 400 W (350 W for 3V3)
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 μA
  • Small plastic package suitable for surface-mounted design
  • Very low package height: 1 mm

Applications

  • Power supply protection
  • Industrial application
  • Power management
Supplier's Site Datasheet
Tvs Diode, 400W, 14V, Unidir, Sod-123W; Product Range Nexperia - 74AC1536 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 14V, Unidir, Sod-123W; Product Range Nexperia
74AC1536
Tvs Diode, 400W, 14V, Unidir, Sod-123W; Product Range Nexperia 74AC1536
TVS DIODE, 400W, 14V, UNIDIR, SOD-123W; Product Range:PTVSxS1UR Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:14V; Clamping Voltage Vc Max:23.2V; Diode Case Style:SOD-123W; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 400W, 14V, UNIDIR, SOD-123W; Product Range:PTVSxS1UR Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:14V; Clamping Voltage Vc Max:23.2V; Diode Case Style:SOD-123W; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
Circuit Protection - TVS PTVS14VS1UR/8X
Circuit Protection - TVS

Circuit Protection - TVS

Supplier's Site

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS14VS1UR/8X 74AC1536 PTVS14VS1UR/8X
Product Name 400 W Transient Voltage Suppressor Tvs Diode, 400W, 14V, Unidir, Sod-123W; Product Range Nexperia Circuit Protection - TVS
Direction Unidirectional Unidirectional
RoHS Compliant RoHS RoHS
Package SOD-123; SOD123W SOD123W SOD-123; SOD-123W
IFSM 50 amps
Unlock Full Specs
to access all available technical data