Nexperia B.V. 300 W Transient Voltage Suppressor PTVS24VU1UPAZ

Description
300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Unidirectional protection of one line Reverse standoff voltage range: VRWM = 24 V Surge current for 8/20 µs pulse: IPPM = 79 A (rated) / IPP = 100 A (average measured) Surge current for 10/1000 µs pulse: IPPM = 7.7 A (rated) / IPP = 9.3 A (average measured) Reverse current: IRM = 1 nA Very low package height: 0.65 mm AEC-Q101 qualified Applications Power supply protection Industrial applications Power management
Request a Quote
Description
300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Unidirectional protection of one line Reverse standoff voltage range: VRWM = 24 V Surge current for 8/20 µs pulse: IPPM = 79 A (rated) / IPP = 100 A (average measured) Surge current for 10/1000 µs pulse: IPPM = 7.7 A (rated) / IPP = 9.3 A (average measured) Reverse current: IRM = 1 nA Very low package height: 0.65 mm AEC-Q101 qualified Applications Power supply protection Industrial applications Power management
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless SMD plastic package, 2 mm x 2 mm x 0.65 mm, designed for transient overvoltage protection. Reverse standoff voltage is 24 V, with a rated peak pulse current of 79 A for an 8/20 µs pulse and 7.7 A for a 10/1000 µs pulse. Reverse current is 1 nA. Package height is 0.65 mm and the device is AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless SMD plastic package, 2 mm x 2 mm x 0.65 mm, designed for transient overvoltage protection. Reverse standoff voltage is 24 V, with a rated peak pulse current of 79 A for an 8/20 µs pulse and 7.7 A for a 10/1000 µs pulse. Reverse current is 1 nA. Package height is 0.65 mm and the device is AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
300 W Transient Voltage Suppressor - PTVS24VU1UPAZ - Nexperia B.V.
Nijmegen, Netherlands
300 W Transient Voltage Suppressor
PTVS24VU1UPAZ
300 W Transient Voltage Suppressor PTVS24VU1UPAZ
300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Unidirectional protection of one line Reverse standoff voltage range: VRWM = 24 V Surge current for 8/20 µs pulse: IPPM = 79 A (rated) / IPP = 100 A (average measured) Surge current for 10/1000 µs pulse: IPPM = 7.7 A (rated) / IPP = 9.3 A (average measured) Reverse current: IRM = 1 nA Very low package height: 0.65 mm AEC-Q101 qualified Applications Power supply protection Industrial applications Power management

300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.

Features and benefits

  • Unidirectional protection of one line
  • Reverse standoff voltage range: VRWM = 24 V
  • Surge current for 8/20 µs pulse: IPPM = 79 A (rated) / IPP = 100 A (average measured)
  • Surge current for 10/1000 µs pulse: IPPM = 7.7 A (rated) / IPP = 9.3 A (average measured)
  • Reverse current: IRM = 1 nA
  • Very low package height: 0.65 mm
  • AEC-Q101 qualified

Applications

  • Power supply protection
  • Industrial applications
  • Power management
Supplier's Site Datasheet
 - PTVS24VU1UPAZ - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 3500W, 24V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 3500W, 24V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
Singapore, Singapore
300 W DFN TVS Protection Diode
144-PTVS24VU1UPAZ
300 W DFN TVS Protection Diode 144-PTVS24VU1UPAZ
PTVS24VU1UPA - 300 W Transient Voltage Suppressor DFN 3-Pin Product overview: PTVS24VU1UPAZ from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 W, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300 W, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS24VU1UPAZ can be used for catalog matching and distributor lookup.

PTVS24VU1UPA - 300 W Transient Voltage Suppressor DFN 3-Pin Product overview: PTVS24VU1UPAZ from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 W, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300 W, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS24VU1UPAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1727-PTVS24VU1UPAZCT-ND - DigiKey
Thief River Falls, MN, United States
38.8V Clamp 7.7A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

38.8V Clamp 7.7A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
TVS Diodes - 1727-PTVS24VU1UPAZDKR-ND - DigiKey
Thief River Falls, MN, United States
38.8V Clamp 7.7A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

38.8V Clamp 7.7A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
TVS Diodes - 1727-PTVS24VU1UPAZTR-ND - DigiKey
Thief River Falls, MN, United States
38.8V Clamp 7.7A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

38.8V Clamp 7.7A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 986448-PTVS24VU1UPAZ - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
986448-PTVS24VU1UPAZ
Circuit Protection - TVS - Diodes 986448-PTVS24VU1UPAZ
Win Source Part Number: 986448-PTVS24VU1UPAZ Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V (Max) Voltage - Breakdown (Min): 26.7V Voltage - Clamping (Max) @ Ipp: 38.8V Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 650pF @ 1MHz Current - Peak Pulse (10/1000µs): 7.7A Package / Case: 3-PowerUDFN Supplier Device Package: 3-HUSON (2x2) Temperature Range - Operating: -55°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Nexperia USA Inc. Other Names: 1727-7486-6,93407120 7147,1727-7486-1,172 7-7486-2,NEXNEXPTVS2 4VU1UPAZ,PTVS24VU1UP AZ-ND,2156-PTVS24VU1 UPAZ-NEX Base Product Number: PTVS24

Win Source Part Number: 986448-PTVS24VU1UPAZ
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 38.8V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 650pF @ 1MHz
Current - Peak Pulse (10/1000µs): 7.7A
Package / Case: 3-PowerUDFN
Supplier Device Package: 3-HUSON (2x2)
Temperature Range - Operating: -55°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 1727-7486-6,934071207147,1727-7486-1,1727-7486-2,NEXNEXPTVS24VU1UPAZ,PTVS24VU1UPAZ-ND,2156-PTVS24VU1UPAZ-NEX
Base Product Number: PTVS24

Buy Now Datasheet
TVS Diodes PTVS24VU1UPAZ
TVS DIODE 24VWM 38.8VC 3HUSON

TVS DIODE 24VWM 38.8VC 3HUSON

Supplier's Site Datasheet
Tvs Diode, Aec-Q101, 3.5Kw, 24V, Sot1061; Product Range Nexperia - 69AC3189 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 3.5Kw, 24V, Sot1061; Product Range Nexperia
69AC3189
Tvs Diode, Aec-Q101, 3.5Kw, 24V, Sot1061; Product Range Nexperia 69AC3189
TVS DIODE, AEC-Q101, 3.5KW, 24V, SOT1061; Product Range:PVTS Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:44.2V; Diode Case Style:SOT-1061; No. of Pins:3Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 3.5KW, 24V, SOT1061; Product Range:PVTS Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:44.2V; Diode Case Style:SOT-1061; No. of Pins:3Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS24VU1UPAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS24VU1UPAZ
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS24VU1UPAZ
TVS DIODE 24VWM 38.8VC 3HUSON

TVS DIODE 24VWM 38.8VC 3HUSON

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
PTVS24VU1UPAZ
TVS Diodes / ESD Suppressors PTVS24VU1UPAZ
TVS Diodes / ESD Suppressors Logic and Protection SOT1061

TVS Diodes / ESD Suppressors Logic and Protection SOT1061

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS24VU1UPAZ PTVS24VU1UPAZ 144-PTVS24VU1UPAZ 1727-PTVS24VU1UPAZCT-ND 986448-PTVS24VU1UPAZ PTVS24VU1UPAZ 69AC3189 PTVS24VU1UPAZ PTVS24VU1UPAZ
Product Name 300 W Transient Voltage Suppressor 300 W DFN TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes TVS Diodes Tvs Diode, Aec-Q101, 3.5Kw, 24V, Sot1061; Product Range Nexperia Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Direction Unidirectional Unidirectional Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package SOT1061 SOT1061 3-PowerUDFN 3-PowerUDFN 3-PowerUDFN SOT-1061 3-HUSON (2x2) DFN-2020-3
VBR 29.5 volts 26.7 volts 26.7 volts 26.7 volts 26.7 volts
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data