Nexperia B.V. 300 W Transient Voltage Suppressor PTVS7V5U1UPAZ

Description
300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 7.5 V Surge robustness: IPPM = 178 A (8/20 µs) / IPPM = 23.3 A (10/1000 µs) Reverse current: IRM = 200 nA Very low package height: 0.65 mm AEC-Q101 qualified Applications Power supply protection Industrial application Power management
Request a Quote Datasheet
Description
300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 7.5 V Surge robustness: IPPM = 178 A (8/20 µs) / IPPM = 23.3 A (10/1000 µs) Reverse current: IRM = 200 nA Very low package height: 0.65 mm AEC-Q101 qualified Applications Power supply protection Industrial application Power management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 W Transient Voltage Suppressor - PTVS7V5U1UPAZ - Nexperia B.V.
Nijmegen, Netherlands
300 W Transient Voltage Suppressor
PTVS7V5U1UPAZ
300 W Transient Voltage Suppressor PTVS7V5U1UPAZ
300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 7.5 V Surge robustness: IPPM = 178 A (8/20 µs) / IPPM = 23.3 A (10/1000 µs) Reverse current: IRM = 200 nA Very low package height: 0.65 mm AEC-Q101 qualified Applications Power supply protection Industrial application Power management

300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.

Features and benefits

  • Unidirectional protection of one line
  • Reverse standoff voltage: VRWM = 7.5 V
  • Surge robustness: IPPM = 178 A (8/20 µs) / IPPM = 23.3 A (10/1000 µs)
  • Reverse current: IRM = 200 nA
  • Very low package height: 0.65 mm
  • AEC-Q101 qualified

Applications

  • Power supply protection
  • Industrial application
  • Power management
Supplier's Site Datasheet
300 W DFN TVS Protection Diode - 144-PTVS7V5U1UPAZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300 W DFN TVS Protection Diode
144-PTVS7V5U1UPAZ
300 W DFN TVS Protection Diode 144-PTVS7V5U1UPAZ
PTVS7V5U1UPA - 300 W Transient Voltage Suppressor DFN 3-Pin Product overview: PTVS7V5U1UPAZ from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 W, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300 W, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS7V5U1UPAZ can be used for catalog matching and distributor lookup.

PTVS7V5U1UPA - 300 W Transient Voltage Suppressor DFN 3-Pin Product overview: PTVS7V5U1UPAZ from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 W, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300 W, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS7V5U1UPAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1727-PTVS7V5U1UPAZDKR-ND - DigiKey
Thief River Falls, MN, United States
12.9V Clamp 23.3A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

12.9V Clamp 23.3A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
TVS Diodes - 1727-PTVS7V5U1UPAZTR-ND - DigiKey
Thief River Falls, MN, United States
12.9V Clamp 23.3A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

12.9V Clamp 23.3A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
TVS Diodes - 1727-PTVS7V5U1UPAZCT-ND - DigiKey
Thief River Falls, MN, United States
12.9V Clamp 23.3A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

12.9V Clamp 23.3A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
 - PTVS7V5U1UPAZ - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 3000W, 7.5V, Unidirectional

Trans Voltage Suppressor Diode, 3000W, 7.5V, Unidirectional

Supplier's Site Datasheet
TVS - TVS - Diodes - PTVS7V5U1UPAZ - 931100-PTVS7V5U1UPAZ - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PTVS7V5U1UPAZ
931100-PTVS7V5U1UPAZ
TVS - TVS - Diodes - PTVS7V5U1UPAZ 931100-PTVS7V5U1UPAZ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 931100-PTVS7V5U1UPAZ Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TA) Features: 12.9V Clamp 23.3A Ipp Tvs Diode Surface Mount 3-HUSON (2x2) Package: 3-PowerUDFN Package: Reel - TR Mounting: Surface Mount Family Name: PTVS7V5 Categories: Circuit Protection Case / Package: 3-HUSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 568-11462-2-ND, 568-11462-1-ND, 568-11462-1, 568-11462-2, PTVS7V5U1UPAZ-ND, 934068078147, 1727-1826-6, 568-11462-6-ND, 568-11462-6, 1727-1826-2, 1727-1826-1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 931100-PTVS7V5U1UPAZ
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: 12.9V Clamp 23.3A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)
Package: 3-PowerUDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: PTVS7V5
Categories: Circuit Protection
Case / Package: 3-HUSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 568-11462-2-ND, 568-11462-1-ND, 568-11462-1, 568-11462-2, PTVS7V5U1UPAZ-ND, 934068078147, 1727-1826-6, 568-11462-6-ND, 568-11462-6, 1727-1826-2, 1727-1826-1

Buy Now Datasheet
Tvs Diode Rohs Compliant Nexperia - 29AK4184 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Rohs Compliant Nexperia
29AK4184
Tvs Diode Rohs Compliant Nexperia 29AK4184
TVS DIODE ROHS COMPLIANT: YES

TVS DIODE ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS7V5U1UPAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS7V5U1UPAZ
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS7V5U1UPAZ
TVS DIODE 7.5VWM 12.9VC 3HUSON

TVS DIODE 7.5VWM 12.9VC 3HUSON

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS7V5U1UPAZ 144-PTVS7V5U1UPAZ 1727-PTVS7V5U1UPAZDKR-ND PTVS7V5U1UPAZ 931100-PTVS7V5U1UPAZ 29AK4184 PTVS7V5U1UPAZ
Product Name 300 W Transient Voltage Suppressor 300 W DFN TVS Protection Diode TVS Diodes TVS - TVS - Diodes - PTVS7V5U1UPAZ Tvs Diode Rohs Compliant Nexperia Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package SOT1061 SOT1061 3-PowerUDFN 3-HUSON (2x2) 3-HUSON (2x2)
Configuration Single Single
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data