Nexperia B.V. 600 W Transient Voltage Suppressor PTVS17VP1BPLJ

Description
600 W bi-directional Transient Voltage Suppressor (TVS) in a CFP5-FL (SOD128FL) small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 600 W Reverse standoff voltage: VRWM = 9 V to 160 V Very low package height: 1 mm Excellent clamping capability Small plastic package suitable for surface-mounted design Reverse current: IRM < 1 μA for VRWM ≥ 11V Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application
Request a Quote Datasheet
Description
600 W bi-directional Transient Voltage Suppressor (TVS) in a CFP5-FL (SOD128FL) small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 600 W Reverse standoff voltage: VRWM = 9 V to 160 V Very low package height: 1 mm Excellent clamping capability Small plastic package suitable for surface-mounted design Reverse current: IRM < 1 μA for VRWM ≥ 11V Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 W Transient Voltage Suppressor - PTVS17VP1BPLJ - Nexperia B.V.
Nijmegen, Netherlands
600 W Transient Voltage Suppressor
PTVS17VP1BPLJ
600 W Transient Voltage Suppressor PTVS17VP1BPLJ
600 W bi-directional Transient Voltage Suppressor (TVS) in a CFP5-FL (SOD128FL) small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 600 W Reverse standoff voltage: VRWM = 9 V to 160 V Very low package height: 1 mm Excellent clamping capability Small plastic package suitable for surface-mounted design Reverse current: IRM < 1 μA for VRWM ≥ 11V Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application

600 W bi-directional Transient Voltage Suppressor (TVS) in a CFP5-FL (SOD128FL) small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection.

Features and benefits

  • Rated peak pulse power at 10/1000 μs waveform: PPPM = 600 W
  • Reverse standoff voltage: VRWM = 9 V to 160 V
  • Very low package height: 1 mm
  • Excellent clamping capability
  • Small plastic package suitable for surface-mounted design
  • Reverse current: IRM < 1 μA for VRWM ≥ 11V

Applications

  • Power supply protection
  • Power management
  • Telecom, Computer, Industrial and Consumer electronics application
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS17VP1BPLJ
Product Name 600 W Transient Voltage Suppressor
Direction Bidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Low capacitance bidirectional ESD protection diode - PESD12VL1BAF - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 12 volts
View Details
3 suppliers
400 W Transient Voltage Suppressor - P4SMA130AJ - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD1001-1
View Details
TVS Protection Diode - 144-IP4221CZ6-XS,132 - ERSAELECTRONICS PTE. LTD.
Specs
Configuration Single
RoHS Compliant RoHS
Package Tape & Reel (TR)
View Details
4 suppliers
TVS Diodes - 1727-3824-6-ND - DigiKey
Specs
Configuration Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 200 watts
View Details
5 suppliers