Nexperia B.V. 600 W Transient Voltage Suppressor PTVS36VP1BPLJ

Description
600 W bi-directional Transient Voltage Suppressor (TVS) in a CFP5-FL (SOD128FL) small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 600 W Reverse standoff voltage: VRWM = 9 V to 160 V Very low package height: 1 mm Excellent clamping capability Small plastic package suitable for surface-mounted design Reverse current: IRM < 1 μA for VRWM ≥ 11V Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application
Request a Quote
Description
600 W bi-directional Transient Voltage Suppressor (TVS) in a CFP5-FL (SOD128FL) small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 600 W Reverse standoff voltage: VRWM = 9 V to 160 V Very low package height: 1 mm Excellent clamping capability Small plastic package suitable for surface-mounted design Reverse current: IRM < 1 μA for VRWM ≥ 11V Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

600 W bi-directional Transient Voltage Suppressor in a CFP5-FL (SOD128FL) surface-mounted plastic package, 4.275 mm × 2.6 mm × 1 mm, designed for transient voltage protection in power supply, telecom, industrial, and consumer electronics applications. Reverse standoff voltage is 36 V, with a peak pulse power of 600 W at a 10/1000 μs waveform according to IEC 61643-321. Reverse current is less than 1 μA at rated standoff voltage. The device complies with IEC 61000-4-2 level 4 for ESD (≥8 kV contact discharge) and MIL-STD-883 class 3 (≥4 kV human body model). Operating junction and storage temperatures range from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

600 W bi-directional Transient Voltage Suppressor in a CFP5-FL (SOD128FL) surface-mounted plastic package, 4.275 mm × 2.6 mm × 1 mm, designed for transient voltage protection in power supply, telecom, industrial, and consumer electronics applications. Reverse standoff voltage is 36 V, with a peak pulse power of 600 W at a 10/1000 μs waveform according to IEC 61643-321. Reverse current is less than 1 μA at rated standoff voltage. The device complies with IEC 61000-4-2 level 4 for ESD (≥8 kV contact discharge) and MIL-STD-883 class 3 (≥4 kV human body model). Operating junction and storage temperatures range from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
600 W Transient Voltage Suppressor - PTVS36VP1BPLJ - Nexperia B.V.
Nijmegen, Netherlands
600 W Transient Voltage Suppressor
PTVS36VP1BPLJ
600 W Transient Voltage Suppressor PTVS36VP1BPLJ
600 W bi-directional Transient Voltage Suppressor (TVS) in a CFP5-FL (SOD128FL) small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 600 W Reverse standoff voltage: VRWM = 9 V to 160 V Very low package height: 1 mm Excellent clamping capability Small plastic package suitable for surface-mounted design Reverse current: IRM < 1 μA for VRWM ≥ 11V Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application

600 W bi-directional Transient Voltage Suppressor (TVS) in a CFP5-FL (SOD128FL) small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection.

Features and benefits

  • Rated peak pulse power at 10/1000 μs waveform: PPPM = 600 W
  • Reverse standoff voltage: VRWM = 9 V to 160 V
  • Very low package height: 1 mm
  • Excellent clamping capability
  • Small plastic package suitable for surface-mounted design
  • Reverse current: IRM < 1 μA for VRWM ≥ 11V

Applications

  • Power supply protection
  • Power management
  • Telecom, Computer, Industrial and Consumer electronics application
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS36VP1BPLJ
Product Name 600 W Transient Voltage Suppressor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data