Nexperia B.V. High-temperature 400 W Transient Voltage Suppressor PTVS22VS1UTR-QX

Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Power supply protection Automotive application Industrial application Power management High-temperature applications
Request a Quote Datasheet
Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Power supply protection Automotive application Industrial application Power management High-temperature applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-temperature 400 W Transient Voltage Suppressor - PTVS22VS1UTR-QX - Nexperia B.V.
Nijmegen, Netherlands
High-temperature 400 W Transient Voltage Suppressor
PTVS22VS1UTR-QX
High-temperature 400 W Transient Voltage Suppressor PTVS22VS1UTR-QX
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Power supply protection Automotive application Industrial application Power management High-temperature applications

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications.

Features and benefits

  • Rated peak pulse power: PPPM = 400 W (350 W for 3V3)
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 μA
  • Very low package height: 1 mm
  • High temperature stability Tj ≤ 185 °C
  • Small plastic package suitable for surface-mounted design
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Power supply protection
  • Automotive application
  • Industrial application
  • Power management
  • High-temperature applications
Supplier's Site Datasheet
TVS Diodes - 1727-PTVS22VS1UTR-QXTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 22VWM 35.5VC SOD123W

TVS DIODE 22VWM 35.5VC SOD123W

Buy Now Datasheet
TVS Diodes - 1727-PTVS22VS1UTR-QXCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 22VWM 35.5VC SOD123W

TVS DIODE 22VWM 35.5VC SOD123W

Buy Now Datasheet
TVS Diodes - 1727-PTVS22VS1UTR-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 22VWM 35.5VC SOD123W

TVS DIODE 22VWM 35.5VC SOD123W

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS22VS1UTR-QX 1727-PTVS22VS1UTR-QXTR-ND
Product Name High-temperature 400 W Transient Voltage Suppressor TVS Diodes
Direction Unidirectional
RoHS Compliant RoHS
Package SOD-123; SOD123W SOD123W SOD-123; SOD-123W
IFSM 50 amps 11.3 amps
Tj 185 C (365 F) -55 to 185 C (-67 to 365 F)
Unlock Full Specs
to access all available technical data