Nexperia B.V. High-temperature 600 W Transient Voltage Suppressor PTVS26VP1UTP,115

Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications
Request a Quote
Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 surface-mounted plastic package measuring 3.8 mm x 2.6 mm x 1 mm, designed for transient overvoltage protection in high-temperature applications. The device has a reverse standoff voltage of 26 V, a rated peak pulse power of 600 W in accordance with IEC 61643-321, a maximum junction temperature of 185 °C, and an AEC-Q101 qualification. It features a very low profile and is suitable for automotive, industrial, and power management applications.

Datasheet Summary
Powered by GS/AI

600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 surface-mounted plastic package measuring 3.8 mm x 2.6 mm x 1 mm, designed for transient overvoltage protection in high-temperature applications. The device has a reverse standoff voltage of 26 V, a rated peak pulse power of 600 W in accordance with IEC 61643-321, a maximum junction temperature of 185 °C, and an AEC-Q101 qualification. It features a very low profile and is suitable for automotive, industrial, and power management applications.

Suppliers

Company
Product
Description
Supplier Links
High-temperature 600 W Transient Voltage Suppressor - PTVS26VP1UTP,115 - Nexperia B.V.
Nijmegen, Netherlands
High-temperature 600 W Transient Voltage Suppressor
PTVS26VP1UTP,115
High-temperature 600 W Transient Voltage Suppressor PTVS26VP1UTP,115
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications

600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications.

Features and benefits

  • Rated peak pulse power: PPPM = 600 W
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 µA
  • Very low package height: 1 mm
  • High temperature stability Tj ≤ 185 °C
  • Small plastic package suitable for surface-mounted design

Applications

  • Power supply protection
  • Industrial application
  • Power management
  • High-temperature applications
Supplier's Site Datasheet
Automotive 26V 600W TVS Protection Diode - 144-PTVS26VP1UTP,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 26V 600W TVS Protection Diode
144-PTVS26VP1UTP,115
Automotive 26V 600W TVS Protection Diode 144-PTVS26VP1UTP,115
TVS Diode Single Uni-Dir 26V 600W Automotive 2-Pin SOD-128 T/R Product overview: PTVS26VP1UTP,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 26V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 26V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS26VP1UTP,115 can be used for catalog matching and distributor lookup.

TVS Diode Single Uni-Dir 26V 600W Automotive 2-Pin SOD-128 T/R Product overview: PTVS26VP1UTP,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 26V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 26V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS26VP1UTP,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1727-PTVS26VP1UTP,115DKR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount SOD-128/CFP5

42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
TVS Diodes - 1727-PTVS26VP1UTP,115TR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount SOD-128/CFP5

42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
TVS Diodes - 1727-PTVS26VP1UTP,115CT-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount SOD-128/CFP5

42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
 - PTVS26VP1UTP,115 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 600W, 26V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 600W, 26V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS26VP1UTP,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS26VP1UTP,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS26VP1UTP,115
TVS DIODE 26VWM 42.1VC SOD128

TVS DIODE 26VWM 42.1VC SOD128

Supplier's Site
Tvs Diode Rohs Compliant Nexperia - 29AK4158 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Rohs Compliant Nexperia
29AK4158
Tvs Diode Rohs Compliant Nexperia 29AK4158
TVS DIODE ROHS COMPLIANT: YES

TVS DIODE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS26VP1UTP,115 144-PTVS26VP1UTP,115 1727-PTVS26VP1UTP,115DKR-ND PTVS26VP1UTP,115 PTVS26VP1UTP,115 29AK4158
Product Name High-temperature 600 W Transient Voltage Suppressor Automotive 26V 600W TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode Rohs Compliant Nexperia
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS RoHS
Package SOD128 SOD128 SOD-128 SOD-128 SOD-128/CFP5
IFSM 100 amps 14.3 amps
Tj 185 C (365 F) -55 C (-67 F) -55 to 185 C (-67 to 365 F) -55 to 185 C (-67 to 365 F)
Unlock Full Specs
to access all available technical data