Nexperia B.V. High-temperature 400 W Transient Voltage Suppressor PTVS64VS1UTR,115

Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications
Request a Quote
Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W surface-mounted plastic package measuring 2.6 mm x 1.7 mm x 1 mm, designed for transient overvoltage protection in high-temperature applications. The device has a reverse standoff voltage of 64 V, a peak pulse power rating of 400 W, a maximum junction temperature of 185 °C, and a maximum ambient temperature of 185 °C. It complies with IEC 61643-321 for peak pulse power testing and IEC 61000-4-2 for electrostatic discharge with a contact discharge rating of 30 kV. Thermal resistance from junction to ambient is 220 K/W on a standard FR4 PCB.

Datasheet Summary
Powered by GS/AI

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W surface-mounted plastic package measuring 2.6 mm x 1.7 mm x 1 mm, designed for transient overvoltage protection in high-temperature applications. The device has a reverse standoff voltage of 64 V, a peak pulse power rating of 400 W, a maximum junction temperature of 185 °C, and a maximum ambient temperature of 185 °C. It complies with IEC 61643-321 for peak pulse power testing and IEC 61000-4-2 for electrostatic discharge with a contact discharge rating of 30 kV. Thermal resistance from junction to ambient is 220 K/W on a standard FR4 PCB.

Suppliers

Company
Product
Description
Supplier Links
High-temperature 400 W Transient Voltage Suppressor - PTVS64VS1UTR,115 - Nexperia B.V.
Nijmegen, Netherlands
High-temperature 400 W Transient Voltage Suppressor
PTVS64VS1UTR,115
High-temperature 400 W Transient Voltage Suppressor PTVS64VS1UTR,115
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications.

Features and benefits

  • Rated peak pulse power: PPPM = 400 W (350 W for 3V3)
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 µA
  • Very low package height: 1 mm
  • High temperature stability Tj ≤ 185 °C
  • Small plastic package suitable for surface-mounted design

Applications

  • Power supply protection
  • Industrial application
  • Power management
  • High-temperature applications
Supplier's Site Datasheet
TVS - TVS - Diodes - PTVS64VS1UTR,115 - 1090675-PTVS64VS1UTR,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PTVS64VS1UTR,115
1090675-PTVS64VS1UTR,115
TVS - TVS - Diodes - PTVS64VS1UTR,115 1090675-PTVS64VS1UTR,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090675-PTVS64VS1UTR ,115 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 185°C (TA) Case / Package: CFP3 STAND-OFF Voltage (Vwm): 64V Minimum Breakdown Voltage: 71.1V Max Clamping Voltage: 103V Peak Pulse Current(Ippm): 3.9A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090675-PTVS64VS1UTR,115
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 185°C (TA)
Case / Package: CFP3
STAND-OFF Voltage (Vwm): 64V
Minimum Breakdown Voltage: 71.1V
Max Clamping Voltage: 103V
Peak Pulse Current(Ippm): 3.9A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 1727-PTVS64VS1UTR,115TR-ND - DigiKey
Thief River Falls, MN, United States
103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123W

103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123W

Buy Now Datasheet
TVS Diodes - 1727-PTVS64VS1UTR,115CT-ND - DigiKey
Thief River Falls, MN, United States
103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123W

103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123W

Buy Now Datasheet
TVS Diodes - 1727-PTVS64VS1UTR,115DKR-ND - DigiKey
Thief River Falls, MN, United States
103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123W

103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123W

Buy Now Datasheet
 - PTVS64VS1UTR,115 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 400W, 64V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 400W, 64V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
TVS Protection Diode - 144-PTVS64VS1UTR,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PTVS64VS1UTR,115
TVS Protection Diode 144-PTVS64VS1UTR,115
TVS DIODE 64VWM 103VC SOD123W Product overview: PTVS64VS1UTR,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS64VS1UTR,115 can be used for catalog matching and distributor lookup.

TVS DIODE 64VWM 103VC SOD123W Product overview: PTVS64VS1UTR,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS64VS1UTR,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS64VS1UTR,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS64VS1UTR,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS64VS1UTR,115
TVS DIODE 64VWM 103VC SOD123W

TVS DIODE 64VWM 103VC SOD123W

Supplier's Site
Tvs Diode Rohs Compliant Nexperia - 29AK4178 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Rohs Compliant Nexperia
29AK4178
Tvs Diode Rohs Compliant Nexperia 29AK4178
TVS DIODE ROHS COMPLIANT: YES

TVS DIODE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS64VS1UTR,115 1090675-PTVS64VS1UTR,115 1727-PTVS64VS1UTR,115TR-ND PTVS64VS1UTR,115 144-PTVS64VS1UTR,115 PTVS64VS1UTR,115 29AK4178
Product Name High-temperature 400 W Transient Voltage Suppressor TVS - TVS - Diodes - PTVS64VS1UTR,115 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode Rohs Compliant Nexperia
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS RoHS
Package SOD-123; SOD123W SOD123W CFP3 SOD-123; SOD-123W Tape & Reel (TR) SOD-123; SOD-123W
IFSM 50 amps 3.9 amps
Tj 185 C (365 F) -55 to 185 C (-67 to 365 F) -55 to 185 C (-67 to 365 F) -55 to 185 C (-67 to 365 F) -55 to 185 C (-67 to 365 F)
Unlock Full Specs
to access all available technical data