Transient voltage suppressor in a DFN1006-2 (SOD882P-1) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients.
Features and benefits
Applications
Surge protection for:
in portable communication, consumer and computing devices
TVS DIODE 20VWM 28.5VC DFN10062
TVS DIODE 20VWM 28.5VC DFN10062
TVS DIODE 20VWM 28.5VC DFN10062
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS20VD1ULZ | 1727-PTVS20VD1ULZDKR-ND |
| Product Name | Ultra compact Transient Voltage Suppressor | TVS Diodes |
| RoHS Compliant | RoHS | |
| Package | SOD882P-1 SOD882P-1 | 2-XDFN |
| VBR | 26 volts | 22 volts |
| Tj | 125 C (257 F) | -40 to 125 C (-40 to 257 F) |