Nexperia B.V. 600 W Transient Voltage Suppressor PTVS6V0P1UP,115

Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management
Request a Quote
Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 surface-mounted plastic package measuring 3.8 mm x 2.6 mm x 1 mm, designed for transient overvoltage protection in power supply, industrial, and automotive applications. The device has a reverse standoff voltage of 6.0 V, a rated peak pulse power of 600 W (IEC 61643-321), and a reverse current of 0.001 μA. It is AEC-Q101 qualified and features a very low profile for compact board designs.

Datasheet Summary
Powered by GS/AI

600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 surface-mounted plastic package measuring 3.8 mm x 2.6 mm x 1 mm, designed for transient overvoltage protection in power supply, industrial, and automotive applications. The device has a reverse standoff voltage of 6.0 V, a rated peak pulse power of 600 W (IEC 61643-321), and a reverse current of 0.001 μA. It is AEC-Q101 qualified and features a very low profile for compact board designs.

Suppliers

Company
Product
Description
Supplier Links
600 W Transient Voltage Suppressor - PTVS6V0P1UP,115 - Nexperia B.V.
Nijmegen, Netherlands
600 W Transient Voltage Suppressor
PTVS6V0P1UP,115
600 W Transient Voltage Suppressor PTVS6V0P1UP,115
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management

600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.

Features and benefits

  • Rated peak pulse power: PPPM = 600 W
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 μA
  • Very low package height: 1 mm
  • Small plastic package suitable for surface-mounted design

Applications

  • Power supply protection
  • Industrial application
  • Power management
Supplier's Site Datasheet
TVS Protection Diode - 144-PTVS6V0P1UP,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PTVS6V0P1UP,115
TVS Protection Diode 144-PTVS6V0P1UP,115
TVS DIODE 6VWM 10.3VC SOD128 Product overview: PTVS6V0P1UP,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS6V0P1UP,115 can be used for catalog matching and distributor lookup.

TVS DIODE 6VWM 10.3VC SOD128 Product overview: PTVS6V0P1UP,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS6V0P1UP,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - PTVS6V0P1UP,115 - 1090676-PTVS6V0P1UP,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PTVS6V0P1UP,115
1090676-PTVS6V0P1UP,115
TVS - TVS - Diodes - PTVS6V0P1UP,115 1090676-PTVS6V0P1UP,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090676-PTVS6V0P1UP, 115 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TA) Case / Package: CFP5 STAND-OFF Voltage (Vwm): 6V Minimum Breakdown Voltage: 6.67V Max Clamping Voltage: 10.3V Peak Pulse Current(Ippm): 58.3A Power Dissipation - Pd: 600W Alternative Parts (Cross-Reference): PTVS6V0P1UP; Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090676-PTVS6V0P1UP,115
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: CFP5
STAND-OFF Voltage (Vwm): 6V
Minimum Breakdown Voltage: 6.67V
Max Clamping Voltage: 10.3V
Peak Pulse Current(Ippm): 58.3A
Power Dissipation - Pd: 600W
Alternative Parts (Cross-Reference): PTVS6V0P1UP;
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 1727-PTVS6V0P1UP,115CT-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SOD-128/CFP5

10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
TVS Diodes - 1727-PTVS6V0P1UP,115DKR-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SOD-128/CFP5

10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
TVS Diodes - 1727-4449-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4449-2-ND
TVS Diodes 1727-4449-2-ND
10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SOD-128/CFP5

10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
Tvs Diode, Unidir, 6V, 600W, Cfp5 Rohs Compliant Nexperia - 74AH1231 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 6V, 600W, Cfp5 Rohs Compliant Nexperia
74AH1231
Tvs Diode, Unidir, 6V, 600W, Cfp5 Rohs Compliant Nexperia 74AH1231
TVS DIODE, UNIDIR, 6V, 600W, CFP5 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 6V, 600W, CFP5 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS6V0P1UP,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS6V0P1UP,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS6V0P1UP,115
TVS DIODE 6VWM 10.3VC SOD128

TVS DIODE 6VWM 10.3VC SOD128

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS6V0P1UP,115 144-PTVS6V0P1UP,115 1090676-PTVS6V0P1UP,115 1727-PTVS6V0P1UP,115CT-ND 74AH1231 PTVS6V0P1UP,115
Product Name 600 W Transient Voltage Suppressor TVS Protection Diode TVS - TVS - Diodes - PTVS6V0P1UP,115 TVS Diodes Tvs Diode, Unidir, 6V, 600W, Cfp5 Rohs Compliant Nexperia Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package SOD128 SOD128 Tape & Reel (TR) CFP5 SOD-128 SOD-128/CFP5
IFSM 100 amps 58.3 amps
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data