600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications.
Features and benefits
Applications
TVS DIODE 6VWM 10.3V SOD128/CFP5
TVS DIODE 6VWM 10.3V SOD128/CFP5
TVS DIODE 6VWM 10.3V SOD128/CFP5
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS6V0P1UTP-QX | 1727-PTVS6V0P1UTP-QXDKR-ND |
| Product Name | High-temperature 600 W Transient Voltage Suppressor | TVS Diodes |
| Direction | Unidirectional | |
| RoHS Compliant | RoHS | |
| Package | SOD128 SOD128 | SOD-128 |
| IFSM | 100 amps | 58.3 amps |
| Tj | 185 C (365 F) | -55 to 150 C (-67 to 302 F) |