Nexperia B.V. High-temperature 600 W Transient Voltage Suppressor PTVS8V0P1UTP-QX

Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Power supply protection Automotive application Industrial application Power management High-temperature applications
Request a Quote Datasheet
Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Power supply protection Automotive application Industrial application Power management High-temperature applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-temperature 600 W Transient Voltage Suppressor - PTVS8V0P1UTP-QX - Nexperia B.V.
Nijmegen, Netherlands
High-temperature 600 W Transient Voltage Suppressor
PTVS8V0P1UTP-QX
High-temperature 600 W Transient Voltage Suppressor PTVS8V0P1UTP-QX
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Power supply protection Automotive application Industrial application Power management High-temperature applications

600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications.

Features and benefits

  • Rated peak pulse power: PPPM = 600 W
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 μA
  • Very low package height: 1 mm
  • High temperature stability Tj ≤ 185 °C
  • Small plastic package suitable for surface-mounted design
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Power supply protection
  • Automotive application
  • Industrial application
  • Power management
  • High-temperature applications
Supplier's Site Datasheet
TVS Diodes - 1727-PTVS8V0P1UTP-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 8VWM 13.6V SOD128/CFP5

TVS DIODE 8VWM 13.6V SOD128/CFP5

Buy Now Datasheet
TVS Diodes - 1727-PTVS8V0P1UTP-QXCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 8VWM 13.6V SOD128/CFP5

TVS DIODE 8VWM 13.6V SOD128/CFP5

Buy Now Datasheet
TVS Diodes - 1727-PTVS8V0P1UTP-QXTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 8VWM 13.6V SOD128/CFP5

TVS DIODE 8VWM 13.6V SOD128/CFP5

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS8V0P1UTP-QX 1727-PTVS8V0P1UTP-QXDKR-ND
Product Name High-temperature 600 W Transient Voltage Suppressor TVS Diodes
Direction Unidirectional
RoHS Compliant RoHS
Package SOD128 SOD128 SOD-128
IFSM 100 amps 44.1 amps
Tj 185 C (365 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data