400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. The package measures 2.6 mm x 1.7 mm x 1 mm. Rated peak pulse power is 400 W, with reverse standoff voltage ranging from 3.3 V to 64 V. Reverse current is 0.001 μA. The device has a very low profile of 1 mm and is qualified according to AEC-Q101 for automotive applications.
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.
Features and benefits
Applications
PTVS43VS1UR-Q/SOD123
TVS DIODE 43VWM 69.4VC SOD123W
TVS DIODE 43VWM 69.4VC SOD123W
TVS DIODE 43VWM 69.4VC SOD123W
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS43VS1UR-QX | 144-PTVS43VS1UR-QX | 1727-PTVS43VS1UR-QXCT-ND |
| Product Name | 400 W Transient Voltage Suppressor | TVS Protection Diode | TVS Diodes |
| Direction | Unidirectional | ||
| RoHS Compliant | RoHS | RoHS | |
| Package | SOD-123; SOD123W SOD123W | Tape & Reel (TR) | SOD-123; SOD-123W |
| IFSM | 50 amps | 5.8 amps | |
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |