Nexperia B.V. 400 W Transient Voltage Suppressor PTVS54VS1UR,115

Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Small plastic package suitable for surface-mounted design Very low package height: 1 mm AEC-Q101 qualified Applications Power supply protection Automotive application Industrial application Power management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 W Transient Voltage Suppressor - PTVS54VS1UR,115 - Nexperia B.V.
Nijmegen, Netherlands
400 W Transient Voltage Suppressor
PTVS54VS1UR,115
400 W Transient Voltage Suppressor PTVS54VS1UR,115
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Small plastic package suitable for surface-mounted design Very low package height: 1 mm AEC-Q101 qualified Applications Power supply protection Automotive application Industrial application Power management

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.

Features and benefits

  • Rated peak pulse power: PPPM = 400 W (350 W for 3V3)
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 μA
  • Small plastic package suitable for surface-mounted design
  • Very low package height: 1 mm
  • AEC-Q101 qualified

Applications

  • Power supply protection
  • Automotive application
  • Industrial application
  • Power management
Supplier's Site Datasheet
 - PTVS54VS1UR,115 - Rochester Electronics
Newburyport, MA, United States
PTVS54VS1UR - 400 W Transient Voltage Suppressor

PTVS54VS1UR - 400 W Transient Voltage Suppressor

Supplier's Site Datasheet
TVS - TVS - Diodes - PTVS54VS1UR,115 - 792733-PTVS54VS1UR,115 - Win Source Electronics
Yishun, Singapore
TVS - TVS - Diodes - PTVS54VS1UR,115
792733-PTVS54VS1UR,115
TVS - TVS - Diodes - PTVS54VS1UR,115 792733-PTVS54VS1UR,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 792733-PTVS54VS1UR,1 15 Series: Automotive, AEC-Q101 Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TA) Package: SOD-123W Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 54V Current - Peak Pulse (10/1000μs): 4.6A Power - Peak Pulse: 400W Power Line Protection: No Family Name: PTVS54VS1UR Categories: Circuit Protection Minimum Breakdown Voltage: 60V Manufacturer Package: CFP3 Maximum Clamping Voltage: 87.1V Alternative Parts (Cross-Reference): SMF54A_R2_00001; CMF54A; SMF54A-TP-HF; LT4ME54A; Introduction Date: February 02, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 792733-PTVS54VS1UR,115
Series: Automotive, AEC-Q101
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TA)
Package: SOD-123W
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 54V
Current - Peak Pulse (10/1000μs): 4.6A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: PTVS54VS1UR
Categories: Circuit Protection
Minimum Breakdown Voltage: 60V
Manufacturer Package: CFP3
Maximum Clamping Voltage: 87.1V
Alternative Parts (Cross-Reference): SMF54A_R2_00001; CMF54A; SMF54A-TP-HF; LT4ME54A;
Introduction Date: February 02, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS54VS1UR,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS54VS1UR,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS54VS1UR,115
TVS DIODE 54VWM 87.1VC SOD123W

TVS DIODE 54VWM 87.1VC SOD123W

Supplier's Site
TVS Diodes - 1727-5878-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5878-2-ND
TVS Diodes 1727-5878-2-ND
87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SOD-123W

87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SOD-123W

Supplier's Site Datasheet
TVS Diodes - 1727-5878-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5878-1-ND
TVS Diodes 1727-5878-1-ND
87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SOD-123W

87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SOD-123W

Supplier's Site Datasheet
TVS Diodes - 1727-5878-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5878-6-ND
TVS Diodes 1727-5878-6-ND
87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SOD-123W

87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SOD-123W

Supplier's Site Datasheet
Diode, Tvs, Uni, 54V, 400W, Sod123W; Product Range Nexperia - 84R0322 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Uni, 54V, 400W, Sod123W; Product Range Nexperia
84R0322
Diode, Tvs, Uni, 54V, 400W, Sod123W; Product Range Nexperia 84R0322
DIODE, TVS, UNI, 54V, 400W, SOD123W; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:54V; Clamping Voltage Max:87.1V; Diode Case Style:SOD-123; No. of Pins:2Pins; Minimum Breakdown Voltage:60V RoHS Compliant: Yes

DIODE, TVS, UNI, 54V, 400W, SOD123W; Product Range:PTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:54V; Clamping Voltage Max:87.1V; Diode Case Style:SOD-123; No. of Pins:2Pins; Minimum Breakdown Voltage:60V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number PTVS54VS1UR,115 PTVS54VS1UR,115 792733-PTVS54VS1UR,115 PTVS54VS1UR,115 1727-5878-2-ND 84R0322
Product Name 400 W Transient Voltage Suppressor TVS - TVS - Diodes - PTVS54VS1UR,115 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Diode, Tvs, Uni, 54V, 400W, Sod123W; Product Range Nexperia
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package SOD-123; SOD123W SOD123W SOD-123; SOD-123W SOD-123; SOD-123W
VBR 60 to 66.3 volts 60 volts 60 volts 60 volts
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 15 A low VF Trench MEGA Schottky barrier rectifier - PMEG045T150EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289
RoHS Compliant RoHS
View Details
5 suppliers
Schottky barrier diode - BAT17,215 - Nexperia B.V.
Specs
Applications Mixer
Package SOT23; SOT23
RoHS Compliant RoHS
View Details
4 suppliers
High-voltage switching diode - BAS521B-QF - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
View Details
2 A low V_F MEGA Schottky barrier rectifier - PMEG3020EPA,115 - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1061
RoHS Compliant RoHS
View Details
5 suppliers