Nexperia B.V. Transient voltage suppressor in DSN1608-2 for mobile applications PTVS5V0Z1USKPYL

Description
Unidirectional Transient Voltage Suppressor (TVS) in an ultra small leadless DSN1608-2 (SOD964) package, designed for transient overvoltage protection. Features and benefits Average measured peak pulse current: IPPM = 112.5 A (8/20 μs pulse) Rated peak pulse current: IPPM = 100 A (8/20 μs pulse) Rated peak pulse power: PPPM = 260 W (10/1000 µs pulse) Dynamic resistance Rdyn = 0.08 Ω Very low package height: 0.29 mm Applications Power supply protection Power management Industrial application
Request a Quote Datasheet
Description
Unidirectional Transient Voltage Suppressor (TVS) in an ultra small leadless DSN1608-2 (SOD964) package, designed for transient overvoltage protection. Features and benefits Average measured peak pulse current: IPPM = 112.5 A (8/20 μs pulse) Rated peak pulse current: IPPM = 100 A (8/20 μs pulse) Rated peak pulse power: PPPM = 260 W (10/1000 µs pulse) Dynamic resistance Rdyn = 0.08 Ω Very low package height: 0.29 mm Applications Power supply protection Power management Industrial application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transient voltage suppressor in DSN1608-2 for mobile applications - PTVS5V0Z1USKPYL - Nexperia B.V.
Nijmegen, Netherlands
Transient voltage suppressor in DSN1608-2 for mobile applications
PTVS5V0Z1USKPYL
Transient voltage suppressor in DSN1608-2 for mobile applications PTVS5V0Z1USKPYL
Unidirectional Transient Voltage Suppressor (TVS) in an ultra small leadless DSN1608-2 (SOD964) package, designed for transient overvoltage protection. Features and benefits Average measured peak pulse current: IPPM = 112.5 A (8/20 μs pulse) Rated peak pulse current: IPPM = 100 A (8/20 μs pulse) Rated peak pulse power: PPPM = 260 W (10/1000 µs pulse) Dynamic resistance Rdyn = 0.08 Ω Very low package height: 0.29 mm Applications Power supply protection Power management Industrial application

Unidirectional Transient Voltage Suppressor (TVS) in an ultra small leadless DSN1608-2 (SOD964) package, designed for transient overvoltage protection.

Features and benefits

  • Average measured peak pulse current: IPPM = 112.5 A (8/20 μs pulse)
  • Rated peak pulse current: IPPM = 100 A (8/20 μs pulse)
  • Rated peak pulse power: PPPM = 260 W (10/1000 µs pulse)
  • Dynamic resistance Rdyn = 0.08 Ω
  • Very low package height: 0.29 mm

Applications

  • Power supply protection
  • Power management
  • Industrial application
Supplier's Site Datasheet
 - PTVS5V0Z1USKPYL - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 2000W, 5V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 2000W, 5V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
TVS Protection Diode - 144-PTVS5V0Z1USKPYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PTVS5V0Z1USKPYL
TVS Protection Diode 144-PTVS5V0Z1USKPYL
PTVS5V0Z1USKP - Transient voltage suppressor in DSN1608-2 for mobile applications Product overview: PTVS5V0Z1USKPYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS5V0Z1USKPYL can be used for catalog matching and distributor lookup.

PTVS5V0Z1USKP - Transient voltage suppressor in DSN1608-2 for mobile applications Product overview: PTVS5V0Z1USKPYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS5V0Z1USKPYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1727-7822-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-7822-6-ND
TVS Diodes 1727-7822-6-ND
12V Clamp 20A Ipp Tvs Diode Surface Mount DSN1608-2

12V Clamp 20A Ipp Tvs Diode Surface Mount DSN1608-2

Buy Now Datasheet
TVS Diodes - 1727-7822-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-7822-2-ND
TVS Diodes 1727-7822-2-ND
12V Clamp 20A Ipp Tvs Diode Surface Mount DSN1608-2

12V Clamp 20A Ipp Tvs Diode Surface Mount DSN1608-2

Buy Now Datasheet
TVS Diodes - 1727-7822-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-7822-1-ND
TVS Diodes 1727-7822-1-ND
12V Clamp 20A Ipp Tvs Diode Surface Mount DSN1608-2

12V Clamp 20A Ipp Tvs Diode Surface Mount DSN1608-2

Buy Now Datasheet
TVS - TVS - Diodes - PTVS5V0Z1USKPYL - 890463-PTVS5V0Z1USKPYL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PTVS5V0Z1USKPYL
890463-PTVS5V0Z1USKPYL
TVS - TVS - Diodes - PTVS5V0Z1USKPYL 890463-PTVS5V0Z1USKPYL
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890463-PTVS5V0Z1USKP YL Operating Temperature Range: -40°C ~ 125°C (TA) Features: 12V Clamp 20A Ipp Tvs Diode Surface Mount DSN1608-2 Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PTVS5V0 Categories: Circuit Protection Case / Package: DSN1608-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1727-7822-2, 1727-7822-6, 934070853315, 1727-7822-1, PTVS5V0Z1USKPYL-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890463-PTVS5V0Z1USKPYL
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 12V Clamp 20A Ipp Tvs Diode Surface Mount DSN1608-2
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PTVS5V0
Categories: Circuit Protection
Case / Package: DSN1608-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1727-7822-2, 1727-7822-6, 934070853315, 1727-7822-1, PTVS5V0Z1USKPYL-ND

Buy Now Datasheet
Circuit Protection - TVS PTVS5V0Z1USKPYL
Circuit Protection - TVS

Circuit Protection - TVS

Supplier's Site
Tvs Diode, 2Kw, Unidir, Sod-964; Product Range Nexperia - 65AC3953 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2Kw, Unidir, Sod-964; Product Range Nexperia
65AC3953
Tvs Diode, 2Kw, Unidir, Sod-964; Product Range Nexperia 65AC3953
TVS DIODE, 2KW, UNIDIR, SOD-964; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:20.4V; Diode Case Style:SOD-964; No. of Pins:2Pins; Breakdown Voltage Min:6.4V; Breakdown RoHS Compliant: Yes

TVS DIODE, 2KW, UNIDIR, SOD-964; Product Range:-; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:20.4V; Diode Case Style:SOD-964; No. of Pins:2Pins; Breakdown Voltage Min:6.4V; Breakdown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS5V0Z1USKPYL PTVS5V0Z1USKPYL 144-PTVS5V0Z1USKPYL 1727-7822-6-ND 890463-PTVS5V0Z1USKPYL PTVS5V0Z1USKPYL 65AC3953
Product Name Transient voltage suppressor in DSN1608-2 for mobile applications TVS Protection Diode TVS Diodes TVS - TVS - Diodes - PTVS5V0Z1USKPYL Circuit Protection - TVS Tvs Diode, 2Kw, Unidir, Sod-964; Product Range Nexperia
Direction Unidirectional Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package SOD964 SOD964 0603 (1608 Metric) DSN1608-2 SOD-964
VBR 7.8 volts 6.4 volts 6.4 to ? volts
Tj 150 C (302 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data