Nexperia B.V. High-temperature 400 W Transient Voltage Suppressor PTVS3V3S1UTR-QX

Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Power supply protection Automotive application Industrial application Power management High-temperature applications
Request a Quote Datasheet
Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Power supply protection Automotive application Industrial application Power management High-temperature applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-temperature 400 W Transient Voltage Suppressor - PTVS3V3S1UTR-QX - Nexperia B.V.
Nijmegen, Netherlands
High-temperature 400 W Transient Voltage Suppressor
PTVS3V3S1UTR-QX
High-temperature 400 W Transient Voltage Suppressor PTVS3V3S1UTR-QX
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Power supply protection Automotive application Industrial application Power management High-temperature applications

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications.

Features and benefits

  • Rated peak pulse power: PPPM = 400 W (350 W for 3V3)
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 μA
  • Very low package height: 1 mm
  • High temperature stability Tj ≤ 185 °C
  • Small plastic package suitable for surface-mounted design
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Power supply protection
  • Automotive application
  • Industrial application
  • Power management
  • High-temperature applications
Supplier's Site Datasheet
TVS Protection Diode - 144-PTVS3V3S1UTR-QX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PTVS3V3S1UTR-QX
TVS Protection Diode 144-PTVS3V3S1UTR-QX
PTVS3V3S1UTR-Q/SOD12 3W/SOD2 Product overview: PTVS3V3S1UTR-QX from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS3V3S1UTR-QX can be used for catalog matching and distributor lookup.

PTVS3V3S1UTR-Q/SOD123W/SOD2 Product overview: PTVS3V3S1UTR-QX from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS3V3S1UTR-QX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1727-PTVS3V3S1UTR-QXTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 8VC SOD123W

TVS DIODE 3.3VWM 8VC SOD123W

Buy Now Datasheet
TVS Diodes - 1727-PTVS3V3S1UTR-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 8VC SOD123W

TVS DIODE 3.3VWM 8VC SOD123W

Buy Now Datasheet
TVS Diodes - 1727-PTVS3V3S1UTR-QXCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 8VC SOD123W

TVS DIODE 3.3VWM 8VC SOD123W

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS3V3S1UTR-QX 144-PTVS3V3S1UTR-QX 1727-PTVS3V3S1UTR-QXTR-ND
Product Name High-temperature 400 W Transient Voltage Suppressor TVS Protection Diode TVS Diodes
Direction Unidirectional
RoHS Compliant RoHS RoHS
Package SOD-123; SOD123W SOD123W Tape & Reel (TR) SOD-123; SOD-123W
IFSM 50 amps 43.8 amps
Tj 185 C (365 F) -55 to 185 C (-67 to 365 F) -55 to 185 C (-67 to 365 F)
Unlock Full Specs
to access all available technical data