Nexperia B.V. High-temperature 400 W Transient Voltage Suppressor PTVS18VS1UTR,115

Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤185 °C Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications Power supply protection Automotive application Industrial application Power management High-temperature applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-temperature 400 W Transient Voltage Suppressor - PTVS18VS1UTR,115 - Nexperia B.V.
Nijmegen, Netherlands
High-temperature 400 W Transient Voltage Suppressor
PTVS18VS1UTR,115
High-temperature 400 W Transient Voltage Suppressor PTVS18VS1UTR,115
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤185 °C Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications Power supply protection Automotive application Industrial application Power management High-temperature applications

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications.

Features and benefits

  • Rated peak pulse power: PPPM = 400 W (350 W for 3V3)
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 µA
  • Very low package height: 1 mm
  • High temperature stability Tj ≤185 °C
  • Small plastic package suitable for surface-mounted design
  • AEC-Q101 qualified

Applications

  • Power supply protection
  • Automotive application
  • Industrial application
  • Power management
  • High-temperature applications
Supplier's Site Datasheet
TVS - TVS - Diodes - PTVS18VS1UTR,115 - 1090622-PTVS18VS1UTR,115 - Win Source Electronics
Yishun, Singapore
TVS - TVS - Diodes - PTVS18VS1UTR,115
1090622-PTVS18VS1UTR,115
TVS - TVS - Diodes - PTVS18VS1UTR,115 1090622-PTVS18VS1UTR,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090622-PTVS18VS1UTR ,115 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 185°C (TA) Case / Package: CFP3 STAND-OFF Voltage (Vwm): 18V Minimum Breakdown Voltage: 20V Max Clamping Voltage: 29.2V Peak Pulse Current(Ippm): 13.7A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090622-PTVS18VS1UTR,115
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 185°C (TA)
Case / Package: CFP3
STAND-OFF Voltage (Vwm): 18V
Minimum Breakdown Voltage: 20V
Max Clamping Voltage: 29.2V
Peak Pulse Current(Ippm): 13.7A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Supplier's Site Datasheet
 - PTVS18VS1UTR,115 - Rochester Electronics
Newburyport, MA, United States
Nexperia PTVS18VS1UTR - Trans Voltage Suppressor Diode, 400W, 18V, Unidirectional, SOD2

Nexperia PTVS18VS1UTR - Trans Voltage Suppressor Diode, 400W, 18V, Unidirectional, SOD2

Supplier's Site Datasheet
TVS Diodes - 1727-1398-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-1398-2-ND
TVS Diodes 1727-1398-2-ND
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SOD-123W

29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SOD-123W

Supplier's Site Datasheet
TVS Diodes - 1727-1398-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-1398-1-ND
TVS Diodes 1727-1398-1-ND
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SOD-123W

29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SOD-123W

Supplier's Site Datasheet
TVS Diodes - 1727-1398-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-1398-6-ND
TVS Diodes 1727-1398-6-ND
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SOD-123W

29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SOD-123W

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS18VS1UTR,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS18VS1UTR,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS18VS1UTR,115
TVS DIODE 18VWM 29.2VC SOD123W

TVS DIODE 18VWM 29.2VC SOD123W

Supplier's Site
Tvs Diode Rohs Compliant Nexperia - 29AK4153 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Rohs Compliant Nexperia
29AK4153
Tvs Diode Rohs Compliant Nexperia 29AK4153
TVS DIODE ROHS COMPLIANT: YES

TVS DIODE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS18VS1UTR,115 1090622-PTVS18VS1UTR,115 PTVS18VS1UTR,115 1727-1398-2-ND PTVS18VS1UTR,115 29AK4153
Product Name High-temperature 400 W Transient Voltage Suppressor TVS - TVS - Diodes - PTVS18VS1UTR,115 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode Rohs Compliant Nexperia
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package SOD-123; SOD123W CFP3 SOD123W SOD-123; SOD-123W SOD-123; SOD-123W
VBR 20 to 22.1 volts 20 volts 20 volts 20 volts
Tj 185 C (365 F) -55 to 185 C (-67 to 365 F) -55 to 185 C (-67 to 365 F) -55 to 185 C (-67 to 365 F)
Unlock Full Specs
to access all available technical data

Similar Products

600 W Transient Voltage Suppressor - PTVS7V0P1UP-QX - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD128
View Details
2 suppliers
5.5 W high power voltage regulator diodes - HPZR-C42-QX - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD-123; SOD123W
IF 400 mA
View Details
2 suppliers
30 V, 2 A low VF MEGA Schottky barrier rectifier - PMEG3020EP-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD128
RoHS Compliant RoHS
View Details
High-temperature 400 W Transient Voltage Suppressor - PTVS24VS1UTR-QX - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD-123; SOD123W
View Details