Unidirectional Transient Voltage Suppressor (TVS) in a very small leadless DSN1608-2 (SOD964) package measuring 1.6 x 0.8 x 0.29 mm, designed for mobile applications including power supply and management protection. It has a rated peak pulse current of 37 A (8/20 μs) and a rated peak pulse power of 200 W (10/1000 μs), with a reverse standoff voltage of 22 V and dynamic resistance of 0.17 Ω. The device meets IEC 61000-4-5 for 8/20 μs pulses and IEC 61643-321 for 10/1000 μs pulses, and supports ESD protection up to 30 kV contact discharge per IEC 61000-4-2. The junction temperature operates up to 150 °C with an ambient range of -40 to 125 °C.
Unidirectional Transient Voltage Suppressor (TVS) in a very small leadless DSN1608-2 (SOD964) package.
Features and benefits
Applications
Trans Voltage Suppressor Diode, 1900W, 22V V(RWM), Unidirectional, 1 Element, Silicon
TVS DIODE 22VWM 39.5VC
TVS DIODE, 1.9KW, 22V, SOD-964; Product Range:PVTS Series; TVS Polarity:Unidirectio
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS22VZ1USKYL | PTVS22VZ1USKYL-ND | PTVS22VZ1USKYL | PTVS22VZ1USKYL | 69AC3188 |
| Product Name | Transient voltage suppressor in DSN1608-2 for mobile applications | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.9Kw, 22V, Sod-964; Product Range Nexperia | |
| Direction | Unidirectional | Unidirectional | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | SOD964 SOD964 | SOD-964 | |||
| VBR | 727 volts | 24.4 volts | 24.4 volts | 24.4 to ? volts | |
| Tj | 150 C (302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |