400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. The package has a height of 1 mm and dimensions of 2.6 mm x 1.7 mm x 1 mm. Rated peak pulse power is 400 W, with reverse standoff voltage ranging from 3.3 V to 64 V. Junction temperature can reach up to 185 °C, and ambient temperature ranges from -55 °C to 185 °C. The device is qualified according to AEC-Q101 and suitable for automotive applications. Reverse current is 0.001 μA.
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications.
Features and benefits
Applications
TVS DIODE 17VWM 27.6VC SOD123W
TVS DIODE 17VWM 27.6VC SOD123W
TVS DIODE 17VWM 27.6VC SOD123W
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS17VS1UTR-QX | 1727-PTVS17VS1UTR-QXCT-ND |
| Product Name | High-temperature 400 W Transient Voltage Suppressor | TVS Diodes |
| Direction | Unidirectional | |
| RoHS Compliant | RoHS | |
| Package | SOD-123; SOD123W SOD123W | SOD-123; SOD-123W |
| IFSM | 50 amps | 14.5 amps |
| Tj | 185 C (365 F) | -55 to 185 C (-67 to 365 F) |