Nexperia B.V. High-temperature 600 W Transient Voltage Suppressor PTVS33VP1UTP,115

Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications
Request a Quote Datasheet
Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-temperature 600 W Transient Voltage Suppressor - PTVS33VP1UTP,115 - Nexperia B.V.
Nijmegen, Netherlands
High-temperature 600 W Transient Voltage Suppressor
PTVS33VP1UTP,115
High-temperature 600 W Transient Voltage Suppressor PTVS33VP1UTP,115
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications

600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications.

Features and benefits

  • Rated peak pulse power: PPPM = 600 W
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 µA
  • Very low package height: 1 mm
  • High temperature stability Tj ≤ 185 °C
  • Small plastic package suitable for surface-mounted design

Applications

  • Power supply protection
  • Industrial application
  • Power management
  • High-temperature applications
Supplier's Site Datasheet
TVS Diodes - 1727-1411-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-1411-2-ND
TVS Diodes 1727-1411-2-ND
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-128/CFP5

53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
TVS Diodes - 1727-1411-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-1411-6-ND
TVS Diodes 1727-1411-6-ND
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-128/CFP5

53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
TVS Diodes - 1727-1411-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-1411-1-ND
TVS Diodes 1727-1411-1-ND
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-128/CFP5

53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
 - PTVS33VP1UTP,115 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 600W, 33V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 600W, 33V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
Automotive 33V 600W TVS Protection Diode - 144-PTVS33VP1UTP,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 33V 600W TVS Protection Diode
144-PTVS33VP1UTP,115
Automotive 33V 600W TVS Protection Diode 144-PTVS33VP1UTP,115
TVS Diode Single Uni-Dir 33V 600W Automotive 2-Pin SOD-128 T/R Product overview: PTVS33VP1UTP,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 33V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 33V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS33VP1UTP,115 can be used for catalog matching and distributor lookup.

TVS Diode Single Uni-Dir 33V 600W Automotive 2-Pin SOD-128 T/R Product overview: PTVS33VP1UTP,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 33V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 33V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS33VP1UTP,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Tvs, Uni, 33V, 600W, Sod128; Product Range Nexperia - 05W5755 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Uni, 33V, 600W, Sod128; Product Range Nexperia
05W5755
Diode, Tvs, Uni, 33V, 600W, Sod128; Product Range Nexperia 05W5755
DIODE, TVS, UNI, 33V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:36.7V RoHS Compliant: Yes

DIODE, TVS, UNI, 33V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:36.7V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS33VP1UTP,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS33VP1UTP,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS33VP1UTP,115
TVS DIODE 33VWM 53.3VC SOD128

TVS DIODE 33VWM 53.3VC SOD128

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS33VP1UTP,115 1727-1411-2-ND PTVS33VP1UTP,115 144-PTVS33VP1UTP,115 05W5755 PTVS33VP1UTP,115
Product Name High-temperature 600 W Transient Voltage Suppressor TVS Diodes Automotive 33V 600W TVS Protection Diode Diode, Tvs, Uni, 33V, 600W, Sod128; Product Range Nexperia Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS RoHS
Package SOD128 SOD128 SOD-128 SOD-128 SOD-128/CFP5
IFSM 100 amps 11.3 amps
Tj 185 C (365 F) -55 to 185 C (-67 to 365 F) -55 C (-67 F) -55 to 185 C (-67 to 365 F)
Unlock Full Specs
to access all available technical data